EN
  • EN
  • DE

AT25256B-SSPDGV-T

Part No AT25256B-SSPDGV-T
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 256KBIT SPI 5MHZ 8SOIC / EEPROM Memory IC 256Kbit SPI 5 MHz 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 256Kbit
Memory Organization 32K x 8
Memory Interface SPI
Clock Frequency 5 MHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number AT25256
Standard Package 4,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 862055-AT25256B-SSPDGV-T
Ultra Librarian 3D Model Ultra Librarian AT25256B-SSPDGV-T CAD Model

Description

The AT25256B-SSPDGV-T from Microchip Technology is a high-performance, serial EEPROM (Electrically Erasable Programmable Read-Only Memory) device that provides a robust storage solution for a wide range of applications. This device offers a storage capacity of 256-Kbit (32 Kbyte) and utilizes the SPI (Serial Peripheral Interface) bus, which ensures high-speed data transfer and compatibility with a variety of microcontrollers and processors.

Designed to operate over a broad voltage range of 1.8V to 5.5V, the AT25256B-SSPDGV-T is a versatile component that can be integrated into systems with different power requirements, making it suitable for battery-operated and portable devices. Its low-power consumption characteristics also make it an ideal choice for power-sensitive applications.

The AT25256B-SSPDGV-T comes in a compact 8-pin SOIC (Small Outline Integrated Circuit) package, which is well-suited for space-constrained designs. The surface-mount package allows for efficient assembly and integration into PCBs (Printed Circuit Boards), providing a reliable and durable connection in various operating environments.

Key features of this EEPROM include write protection capabilities, which safeguard the data against inadvertent changes, and a high endurance of over one million write cycles, ensuring data integrity and reliability over the product's lifespan. The device also supports a fast write cycle time, allowing for efficient data management and minimal delay in write operations.

Microchip Technology's commitment to quality is evident in the AT25256B-SSPDGV-T, which is designed to meet the rigorous standards of the industrial temperature range, operating reliably between -40°C to +85°C. Its robust design and proven technology make it a preferred choice for applications in the automotive, industrial, consumer electronics, and telecommunications sectors, among others.

Overall, the AT25256B-SSPDGV-T represents a dependable and cost-effective non-volatile memory solution that offers the performance and flexibility required for modern electronic designs.

You May Also Be Interested in

STMicroelectronics
M36DR432A10CZA6 St
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
STMicroelectronics
Uvprom, 32KX8, 150NS, Cmos, CDIP28
Need more? Email Us
STMicroelectronics
M29W640DB90N6 St
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Micron Technology Inc.
J97R Mlc EMMC/LPDDR3 272G
Need more? Email Us
Amd
IC PROM SER I-TEMP 3.3V 20-SOIC /
Need more? Email Us
Micron Technology Inc.
IC FLASH 8MBIT PARALLEL 48TSOP / FLASH - NOR Memory IC 8Mb (1M x 8, 512K x 16) Parallel 70 ns 48-TSOP
Need more? Email Us
STMicroelectronics
M36DR216C120ZA6T St
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5520 $53.2800
35+ $2.9145 $102.0075
54+ $2.8234 $152.4636
74+ $2.7323 $202.1902
95+ $2.6413 $250.9235
127+ $2.3680 $300.7360
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,465 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess