EN
  • EN
  • DE

AT25256BSSPDT

Part No AT25256BSSPDT
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Description EEPROM Serial-SPI 256K-bit 32K x 8 3.3V/5V Automotive 8-Pin SOIC T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 40 ns
Mounting SMD (SMT)
Case / Package SOIC
Density 256 kb
Frequency 5 MHz
Interface SPI, Serial
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.5 V
Mount Surface Mount
Nominal Supply Current 7 mA
Number of Pins 8
Packaging Tape and Reel
RoHS Compliant
Win Source Part Number 962307-AT25256BSSPDT
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT25256BSSPDT CAD Model

Description

Microchip Technology's AT25256B-SSPD-T EEPROM

The AT25256B-SSPD-T is a high-performance Serial Electrically-Erasable Programmable Read-Only Memory (EEPROM) produced by Microchip Technology, which is renowned for its reliability and versatility across a wide range of applications. This particular model offers a substantial 256Kb (32,768 x 8) storage capacity, making it an excellent choice for applications that require a significant amount of non-volatile memory in a compact form factor.

The device operates over the standard SPI (Serial Peripheral Interface) bus, which allows for simple integration into existing designs and systems. With its support for both the traditional SPI modes (0,0 and 1,1) and high-speed operation, the AT25256B-SSPD-T ensures compatibility and performance. The high-speed data transfer rates make it suitable for modern, high-performance microcontroller or microprocessor-based systems.

Durability and data integrity are key features of the AT25256B-SSPD-T. The EEPROM is rated for a long data retention period and supports a high number of write cycles, ensuring that data is kept safe over an extended period of time. This makes it an ideal choice for critical data storage applications, such as configuration settings, calibration data, or device identity information.

The device comes in a surface-mount, 8-lead SOIC package, denoted by the "SS" in its part number. Its temperature range, designated by the "T" at the end of the part number, indicates that it is suitable for operation in industrial temperature ranges. This level of robustness makes it perfect for use in environments that are subject to extreme conditions or temperature variations.

With its low power consumption and wide voltage range operation, the AT25256B-SSPD-T is designed for power-sensitive applications. It can be used in portable devices, industrial control systems, and other applications where power efficiency is crucial. The EEPROM also features write protection mechanisms, which prevent accidental data overwrites and ensure the security of the stored information.

Overall, the Microchip Technology AT25256B-SSPD-T EEPROM is a reliable and flexible memory solution that offers a combination of high capacity, fast data access, and robustness, making it a top choice for designers and engineers across various industries.

You May Also Be Interested in

Pericom
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Amic
Need more? Email Us
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
NXP / Nexperia
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
Murata Electronics North America
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess