EN
  • EN
  • DE

AT25DF081-SSHN-B

Part No AT25DF081-SSHN-B
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 8MBIT 66MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format FLASH
Technology FLASH
Memory Size 8Mb (256 Bytes x 4096 pages)
Max Frequency 66MHz
Supply Voltage - Operating 1.65 V to 1.95 V
Temperature Range - Operating -40°C to 85°C (TC)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1018982-AT25DF081-SSHN-B
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT25DF081-SSHN-B CAD Model

Description

The AT25DF081-SSHN-B is a high-performance serial flash memory device from Microchip Technology, designed to provide a reliable storage solution for a wide array of electronic applications. This 8-Mbit flash memory chip utilizes the versatile SPI (Serial Peripheral Interface) protocol, ensuring easy integration with most microcontrollers and processors.

Key Features

  • Storage Capacity: 8-Mbit / 1-Mbyte of memory space, providing ample room for firmware, configuration data, or application code.
  • High-Speed Operation: Supports SPI clock frequencies of up to 85 MHz for standard SPI and 104 MHz for Dual-Output SPI, enabling rapid data transfer and short programming times.
  • Flexible Architecture: Features a sector/block erase architecture, which allows for efficient memory management and optimization of data storage.
  • Low Power Consumption: Designed with power-sensitive applications in mind, this device offers a low-power standby mode to conserve energy when not actively in use.
  • Security: Incorporates hardware and software protection features, including individual sector lock-down capabilities, to safeguard sensitive data.
  • Endurance: Delivers a high endurance rating, ensuring a minimum of 100,000 program/erase cycles per sector, which translates to long-term reliability.
  • Data Retention: Offers a data retention period of 20 years, providing a stable and durable storage solution over an extended period.

Applications

The AT25DF081-SSHN-B is versatile enough to fit a broad range of applications, including but not limited to:

  • Digital cameras and portable media players
  • Wireless devices and cellular handsets
  • GPS systems
  • Industrial control systems
  • IoT devices

Product Specifications

Parameter Value Memory Type Serial NOR Flash Memory Size 8-Mbit (1-Mbyte) Interface Type SPI/Dual SPI Operating Voltage 2.7V to 3.6V Operating Temperature -40°C to +85°C Package / Case SOIC-8

In conclusion, the Microchip Technology AT25DF081-SSHN-B is a robust and secure flash memory chip, perfect for designers who need a dependable storage solution that is both easy to use and capable of withstanding the demands of modern electronic devices.

You May Also Be Interested in

GigaDevice Semiconductor
IC FLASH 16MBIT SPI/QUAD 8USON / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 104 MHz 8-USON (2x3)
Need more? Email Us
Intel
Lowest to $8.1612
Microchip Technology
IC FLASH 4MBIT PARALLEL 48WFBGA / FLASH Memory IC 4Mb (256K x 16) Parallel 70 ns 48-WFBGA (6x4)
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 512KBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 512Kb (64K x 8) SPI - Quad I/O 104 MHz 8-SOIC
Lowest to $0.9794
Cypress Semiconductor Corp
IC FLASH 32MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 32Mb (4M x 8, 2M x 16) Parallel 90 ns 64-FBGA (13x11)
Need more? Email Us
GigaDevice Semiconductor
IC FLASH 64MBIT SPI/QUAD 8USON / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 120 MHz 8-USON (4x4)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH MEMORY NOR PARALLEL / FLASH - NOR Memory IC 256Mb (32M x 8, 16M x 16) Parallel 110 ns 64-FBGA (13x11)
Need more? Email Us
Intel
IC 1MX8 Flash 12V Prom, 100NS, PDSO44
Need more? Email Us
Toshiba Semiconductor and Storage
NOR Flash Parallel 3V/3.3V 128Mbit 16M/8M x 8bit/16bit 65ns 56-Pin TSOP-I
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess