EN
  • EN
  • DE

AT27BV1024-12JC

Part No AT27BV1024-12JC
Manufacturer Microchip Technology
Catalog EPROM
Description IC EPROM 1MBIT PARALLEL 44PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features EPROM - OTP Memory IC 1Mb (64K x 16) Parallel 120 ns 44-PLCC (16.6x16.6)
Manufacturer Microchip Technology
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C (TC)
Mounting Surface Mount
Package 44-LCC (J-Lead)
Case / Package 44-PLCC (16.6x16.6)
Family Name AT27BV1024
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0061
Quantity per package 27
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911867-AT27BV1024-12JC
Ultra Librarian 3D Model Ultra Librarian AT27BV1024-12JC CAD Model

Description

Microchip Technology AT27BV1024-12JC Product Overview

The AT27BV1024-12JC is a high-performance, low-power, 1-megabit OTP (One-Time Programmable) EPROM (Erasable Programmable Read-Only Memory) from the renowned manufacturer Microchip Technology. Designed to offer a reliable storage solution, this device is perfect for applications that require fast access times and a non-volatile memory storage option.

Key Features:

  • Memory Size: The AT27BV1024-12JC provides a substantial 1Mbit of memory capacity, making it suitable for storing firmware, boot code, or other critical data that needs to be preserved across power cycles.
  • Access Time: With an access time of 120 ns, this EPROM allows for quick data retrieval, contributing to the overall efficiency and performance of the system it is integrated into.
  • Package: The device comes in a 32-lead PLCC (Plastic Leaded Chip Carrier) package, which not only ensures a compact footprint but also provides robust physical protection and ease of handling during the manufacturing process.
  • Single 5V Supply: Operating on a single 5V power supply, the AT27BV1024-12JC simplifies power management in embedded systems and helps in reducing the complexity of power supply design.
  • Low Power Consumption: It features low power consumption with a typical active read current of 15 mA and standby current of 10 µA, making it an energy-efficient choice for battery-operated devices.
  • Temperature Range: This EPROM operates within an industrial temperature range of -40°C to +85°C, ensuring reliable performance even under extreme environmental conditions.
  • Programming: The device supports high-speed programming, which allows for quick and efficient device programming during the manufacturing process or in-system updates.

Applications:

The AT27BV1024-12JC is well-suited for a wide range of applications, including but not limited to embedded systems, telecommunications, automotive industries, and medical devices where long-term data retention and reliable operation are critical.

Conclusion:

In summary, the AT27BV1024-12JC from Microchip Technology is a versatile and reliable memory solution that meets the needs of various high-demand applications. Its combination of fast access time, low power consumption, and robust operating range makes it an excellent choice for designers and engineers looking to incorporate a dependable non-volatile memory into their systems.

You May Also Be Interested in

STMicroelectronics
IC EPROM UV 1MBIT 120NS 32CDIP
Lowest to $14.3382
STMicroelectronics
IC EPROM UV 4MBIT 100NS 40CDIP
Lowest to $10.9494
Microchip Technology
IC EPROM 256K PARALLEL 28DIP
Lowest to $7.3309
STMicroelectronics
IC EPROM UV 256KBIT 150NS 28CDIP
Need more? Email Us
STMicroelectronics
EPROM UV 2M-bit 256K x 8 150ns 32-Pin CFDIPW Tube / IC EPROM UV 2MBIT 150NS 32CDIP
Lowest to $4.6316
STMicroelectronics
EPROM UV 8M-bit 1M x 8 100ns 32-Pin CFDIPW / IC EPROM UV 8MBIT 100NS 32CDIP
Lowest to $16.3637
Amd
4 Megabit (512 K x 8-Bit) CMOS EPROM / EPROM UV 4M-bit 512K x 8 120ns 32-Pin CDIP
Need more? Email Us
Winbond Electronics
256K X 8 ELECTRICALLY ERASABLE EPROM
Lowest to $1.6147
STMicroelectronics
EPROM UV 16M-bit 1M x 16/2M x 8 100ns 42-Pin CFDIPW / IC EPROM UV 16MBIT 100NS 42CDIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess