EN
  • EN
  • DE

AT28BV64B-20JU

Part No AT28BV64B-20JU
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 64KBIT 200NS 32PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 64Kb (8K x 8)
Access Time 200ns
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TC)
Mounting SMD (SMT)
Case / Package 32-PLCC
Win Source Part Number 1019146-AT28BV64B-20JU
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT28BV64B-20JU CAD Model

Description

The AT28BV64B-20JU is a high-performance Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology, an industry leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. Designed for optimal efficiency and reliability, this EEPROM offers a substantial 64-kilobit storage capacity, making it suitable for a wide range of applications that require data storage without the need for a constant power supply.

This particular model, the AT28BV64B-20JU, operates with a power supply voltage range of 2.7V to 5.5V, which allows for flexible integration into various system designs. It features a parallel interface for quick and straightforward communication with microcontrollers and other digital systems. The access time of 200 nanoseconds underscores the device's speed, ensuring rapid data retrieval and programming operations.

Packaged in a robust 32-lead PLCC (Plastic Leaded Chip Carrier), the AT28BV64B-20JU is designed for durability and ease of mounting on printed circuit boards. The PLCC package is widely appreciated for its reliability and is often used in surface-mount technology applications.

The EEPROM's non-volatile memory retains data even when the power is turned off, which makes it an excellent choice for applications that require data persistence, such as configuration storage, firmware updates, and device calibration information. The device supports 100,000 write/erase cycles and a data retention period of 40 years, ensuring long-term reliability.

Microchip Technology's commitment to quality ensures that the AT28BV64B-20JU EEPROM meets the stringent requirements of modern electronic systems. Whether used in industrial control systems, automotive applications, medical devices, or consumer electronics, this EEPROM stands out for its ease of use, reliability, and compatibility with a range of operating environments.

In summary, the AT28BV64B-20JU from Microchip Technology is a versatile, reliable, and efficient solution for your data storage needs, providing a combination of performance, durability, and long-term data integrity that is hard to match.

You May Also Be Interested in

Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 512Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1921
Greenliant
GLS29EE Series 512 kbit (64 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 1KX16, SERIAL PDIP8 / EEPROM Memory IC 16Kb (1K x 16, 2K x 8) Microwire, SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.0927
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7800

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess