EN
  • EN
  • DE

AT28C010-12JI

Part No AT28C010-12JI
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 1MBIT PARALLEL 32PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 1Mbit
Memory Organization 128K x 8
Memory Interface Parallel
Write Cycle Time - Word, Page 10ms
Access Time 120 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TC)
Mounting Type Surface Mount
Package / Case 32-LCC (J-Lead)
Supplier Device Package 32-PLCC (13.97x11.43)
Base Product Number AT28C010
Standard Package 32 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 565455-AT28C010-12JI
Ultra Librarian 3D Model Ultra Librarian AT28C010-12JI CAD Model

Description

Microchip Technology's AT28C010-12JI: High-Performance EEPROM

The AT28C010-12JI is a top-of-the-line EEPROM (Electrically Erasable Programmable Read-Only Memory) device from Microchip Technology, designed for high-speed performance with a 12ns access time. This integrated circuit is part of the high-density, high-performance AT28C010 family, which provides a reliable storage solution for a wide range of applications.

This EEPROM offers a substantial 1-megabit of memory, organized as 128K x 8 bits, enabling it to store large amounts of data. It utilizes a parallel interface, ensuring quick data access and ease of integration into existing systems. The AT28C010-12JI operates within the industrial temperature range, making it suitable for use in environments that require robust performance under varying conditions.

One of the key features of the AT28C010-12JI is its fast read capability, which allows for rapid retrieval of data, greatly enhancing system efficiency. Additionally, the device supports a two-line control function, which simplifies the control logic and reduces the number of pins required for operation.

Users will appreciate the low power consumption of the AT28C010-12JI, which is ideal for power-sensitive applications. Furthermore, it offers a high endurance of 100,000 write cycles and data retention of 10 years, ensuring the longevity and reliability of the stored information.

The AT28C010-12JI comes in a robust 32-lead PLCC (Plastic Leaded Chip Carrier) package, providing excellent thermal characteristics and ease of mounting on printed circuit boards. This package is widely accepted in the industry and known for its durability and resistance to physical stress, making it a suitable choice for demanding applications.

In summary, Microchip Technology's AT28C010-12JI EEPROM is a highly reliable and efficient memory solution for applications that require fast access times, low power consumption, and long-term data retention. Its robust packaging and industrial temperature range operation make it a versatile choice for a variety of challenging environments.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 4KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 256KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess