EN
  • EN
  • DE

AT27C010L-12JC

Part No AT27C010L-12JC
Manufacturer Microchip Technology
Catalog Memory
Description IC EPROM 1MBIT PARALLEL 32PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EPROM
Technology EPROM - OTP
Memory Size 1Mbit
Memory Organization 128K x 8
Memory Interface Parallel
Access Time 120 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TC)
Mounting Type Surface Mount
Package / Case 32-LCC (J-Lead)
Supplier Device Package 32-PLCC (13.97x11.43)
Base Product Number AT27C010
Standard Package 32 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0061
Win Source Part Number 565344-AT27C010L-12JC
Ultra Librarian 3D Model Ultra Librarian AT27C010L-12JC CAD Model

Description

Microchip Technology's AT27C010L-12JC: High-Performance OTP EPROM

Microchip Technology's AT27C010L-12JC is a leading-edge One-Time Programmable (OTP) Electrically Programmable Read-Only Memory (EPROM) device designed for high-speed applications that require data or program code storage. This device offers a substantial 1 Megabit of memory, which is organized as 128K x 8 bits, providing ample space for large code bases and data sets.

The AT27C010L-12JC operates at a speed of 120ns (nanoseconds), ensuring rapid access to data, which is crucial for performance-critical applications. This speed is particularly beneficial for systems that cannot tolerate significant latency, such as embedded systems, telecommunications, and advanced computing applications.

Key Features of the AT27C010L-12JC:

  • High-Density Storage: With 1 Megabit of storage, users can store extensive firmware and data without the need for external storage solutions.
  • Fast Access Time: The 120ns access time of the AT27C010L-12JC allows for quick data retrieval, enhancing overall system performance.
  • Low Power Consumption: Designed with power efficiency in mind, this device operates with low power consumption, making it suitable for battery-powered and portable devices.
  • Wide Operating Range: The AT27C010L-12JC is designed to function across a broad temperature range, ensuring reliability and stability in various environments.
  • Package Type: The device comes in a 32-pin PLCC (Plastic Leaded Chip Carrier) package, which is known for its durability and ease of mounting on printed circuit boards.

The AT27C010L-12JC is not only robust but also offers a level of flexibility with its programmable nature, allowing developers to customize their firmware as needed. It is ideal for applications where long-term reliability is paramount, and the device's One-Time Programmable feature ensures that data integrity is maintained over the product's lifespan.

As a product of Microchip Technology, a company renowned for its commitment to quality and innovation, the AT27C010L-12JC is manufactured to the highest standards. This EPROM is an excellent choice for engineers and designers looking to integrate reliable, high-speed memory into their systems.

Whether you're working on industrial control systems, automotive electronics, or complex IoT devices, the AT27C010L-12JC from Microchip Technology offers the performance and reliability required to meet the challenges of today's advanced electronic applications.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 64KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 1KBIT 3-WIRE 2MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8DFN
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ SOT23-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess