EN
  • EN
  • DE

SST26VF016B-104V/SN

Part No SST26VF016B-104V/SN
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 16MBIT SPI/QUAD 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features FLASH Memory IC 16Mb (2M x 8) SPI - Quad I/O 8-SOIC
Manufacturer Microchip Technology
Series SST26 SQI®
Package Tube
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name SST26VF016
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 100
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935116-SST26VF016B-104V/SN
Ultra Librarian 3D Model Ultra Librarian SST26VF016B-104V/SN CAD Model

Description

Microchip Technology SST26VF016B-104V/SN Serial Quad I/O Flash Memory

The SST26VF016B-104V/SN is a cutting-edge flash memory device from the reputable manufacturer, Microchip Technology. This product is a part of the SST26 Series, which is renowned for its high performance and reliability in a wide range of applications. The SST26VF016B-104V/SN offers a substantial storage capacity of 16 Mbit and utilizes the popular Serial Quad I/O (SQI) interface, which enables high-speed data transfer and efficient operation.

Designed with versatility in mind, this flash memory chip operates over a wide voltage range of 2.7V to 3.6V, making it suitable for various electronic applications, from consumer electronics to industrial systems. Its 8-SOIC package is not only space-efficient but also allows for easy integration into a variety of circuit designs.

One of the key features of the SST26VF016B-104V/SN is its SuperFlash® technology, which provides the device with enhanced endurance and reliability. This technology ensures that the device can withstand a minimum of 100,000 erase/program cycles, with a data retention of at least 100 years. Such robust performance parameters make it an ideal choice for applications that require frequent data updates and long-term data storage.

The device supports full command-set compatibility with traditional SPI protocols, as well as additional instructions for the SQI interface. This allows for a quad-bit data bus and burst modes that greatly improve the overall throughput and efficiency of the system. With a maximum read frequency of 104 MHz, the SST26VF016B-104V/SN ensures swift access to data, which is crucial for high-performance computing tasks.

Moreover, the SST26VF016B-104V/SN incorporates various security features, including lockable 2,048-byte regions for secure code and data storage. This makes it an excellent choice for applications that need to protect sensitive information from unauthorized access.

In conclusion, the SST26VF016B-104V/SN from Microchip Technology is a robust and efficient flash memory solution that meets the demands of modern electronic applications. Its high speed, reliability, and security features make it an outstanding choice for designers looking to enhance their system performance with a reliable storage component.

You May Also Be Interested in

GigaDevice Semiconductor
IC FLASH 32MBIT SPI/QUAD 21WLCSP / FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O 120 MHz 21-WLCSP
Lowest to $0.8125
Toshiba Semiconductor and Storage
Lowest to $32.6415
Micron Technology Inc.
NOR Flash, Parallel NOR Flash, 1Gb, 100ns, 2.7V-3.6V, 56-pin TSOP, RoHS
Lowest to $48.4869
Microchip Technology
Parallel Flash, 2.7 - 3.6 V, 16 Mbit, x16, 70 ns, -40°C to +85°C, TSOP-48, RoHS
Lowest to $60.5093
Cypress Semiconductor Corp
IC FLASH 128MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 128Mb (16M x 8) Parallel 90 ns 64-FBGA (13x11)
Need more? Email Us
GigaDevice Semiconductor
8MBIT NOR FLASH /3.3V /USON8 3*2 / FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 133 MHz 7 ns 8-USON (2x3)
Lowest to $0.4399
Intel
Contact for details
Lowest to $192.5004
ISSI, Integrated Silicon Solution Inc
IC FLASH 32MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O, QPI, DTR 133 MHz 8-SOIC
Lowest to $4.2519
GigaDevice Semiconductor
IC FLASH 16MBIT SPI/QUAD 8SOP / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 120 MHz 8-SOP
Lowest to $0.8778

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2566 $62.5660
23+ $5.1340 $118.0820
35+ $4.9734 $174.0690
48+ $4.8129 $231.0192
63+ $4.6523 $293.0949
84+ $4.1719 $350.4396
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 144 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess