EN
  • EN
  • DE

AT27C010L-70JC

Part No AT27C010L-70JC
Manufacturer Microchip Technology
Catalog EPROM
Description IC EPROM 1MBIT PARALLEL 32PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features EPROM - OTP Memory IC 1Mb (128K x 8) Parallel 70 ns 32-PLCC (13.97x11.43)
Manufacturer Microchip Technology
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C (TC)
Mounting Surface Mount
Package 32-LCC (J-Lead)
Case / Package 32-PLCC (13.97x11.43)
Family Name AT27C010
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 3A991B1B1
HTSUS 8542.32.0061
Quantity per package 32
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862086-AT27C010L-70JC
Ultra Librarian 3D Model Ultra Librarian AT27C010L-70JC CAD Model

Description

Microchip Technology AT27C010L-70JC

The AT27C010L-70JC is a high-performance, low-power Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology. With a storage capacity of 1 Megabit, it provides a robust and reliable solution for storing code and data in a wide range of electronic applications.

This EEPROM device operates at a speed of 70ns, which allows for quick access to data and efficient performance in time-sensitive tasks. It is designed to offer a high level of endurance with a typical erase/write cycle rating that ensures long-term reliability for applications that require frequent data updates.

The AT27C010L-70JC comes in a 32-lead PLCC (Plastic Leaded Chip Carrier) package, which provides a compact footprint and is suitable for surface mount technology (SMT). The package is designed to withstand harsh industrial environments, making it ideal for use in automotive, industrial control systems, and other demanding applications.

With its single 5V power supply, the AT27C010L-70JC is easy to integrate into existing designs without the need for complex power management. It also features low power consumption in standby mode, which is critical for battery-powered devices where power efficiency is paramount.

Microchip Technology has equipped the AT27C010L-70JC with a range of features to enhance its performance and usability. These include:

  • Programmable chip select and output enable controls for flexible device operation.
  • High-reliability CMOS technology that ensures data retention and device functionality over time.
  • JEDEC standard programming algorithm support for compatibility with industry-standard programmers.
  • Green (Pb/Halide-free) packaging, reflecting Microchip's commitment to environmentally friendly products.

Whether you are designing a microcontroller-based system or need a dependable non-volatile memory for configuration data, the AT27C010L-70JC offers a perfect blend of capacity, speed, and durability. Its industry-standard interface ensures easy integration into a broad array of systems, making it a versatile choice for engineers and designers looking for a reliable EEPROM solution.

You May Also Be Interested in

STMicroelectronics
EPROM OTP 1M-bit 128K x 8 80ns 32-Pin TSOP Tube / IC OTP 1MBIT 80NS 32TSOP
Need more? Email Us
Microchip Technology
EPROM OTP 256K-bit 32K x 8 70ns 28-Pin SOIC | IC EPROM 256K PARALLEL 28SOIC
Lowest to $4.2689
STMicroelectronics
IC EPROM UV 2MBIT 100NS 32CDIP
Lowest to $7.5583
Amd
256 Kilobit (32 K x 8-Bit) CMOS EPRO / EPROM UV 256K-bit 32K x 8 150ns 28-Pin CDIP
Need more? Email Us
STMicroelectronics
IC EPROM UV 256KBIT 100NS 28CDIP
Lowest to $8.7314
Microchip Technology
IC OTP 1MBIT 45NS 32DIP / EPROM OTP 1M-bit 128K x 8 45ns 32-Pin PDIP
Lowest to $22.2858
STMicroelectronics
EPROM OTP 512K-bit 64K x 8 90ns 32-Pin PLCC / IC OTP 512KBIT 90NS 32PLCC
Lowest to $1.5174
STMicroelectronics
16 Mbit 2Mb x8 or 1Mb x16 UV EPROM and OTP EPROM
Need more? Email Us
STMicroelectronics
IC EPROM UV 2MBIT 100NS 32CDIP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess