Microchip Technology AT27C1024-55DC Product Overview
The AT27C1024-55DC is a high-performance 1-Megabit OTP (One-Time Programmable) EPROM (Erasable Programmable Read-Only Memory) from Microchip Technology. This device offers a large 1Mb memory capacity and is designed for applications where reliable and efficient non-volatile memory storage is essential. With its fast access time of 55 nanoseconds, the AT27C1024-55DC is ideal for use in a wide range of computing, embedded, telecommunications, and industrial applications.
Key Features
- Memory Size: 1 Megabit (128K x 8)
- Access Time: 55ns
- Package: 40-pin Ceramic DIP (Dual In-line Package)
- Operating Voltage: 5V ± 10%
- Temperature Range: -40°C to +85°C
- Programming Voltage: 12.75V ± 0.25V
Product Advantages
The AT27C1024-55DC is designed to offer high-speed performance while maintaining low power consumption. Its OTP nature means that once programmed, the data stored is permanent, making it a reliable choice for critical applications where the data integrity is paramount. The device's ceramic DIP package ensures durability and resistance to environmental factors, contributing to its robustness.
Applications
This EPROM is highly versatile and can be used in various applications. It is particularly suited for program storage in microcontroller-based systems, firmware updates, and configuration settings in hardware products. Additionally, it can be used in portable devices, gaming systems, and industrial control systems where long-term data retention is required without the need for a power source.
Quality and Reliability
Microchip Technology is renowned for its commitment to quality and reliability. The AT27C1024-55DC EPROM is manufactured with this in mind, ensuring that it meets the high standards expected by industry professionals. Users can trust this product to perform consistently over its operational lifespan, backed by Microchip's reputation as a leading provider of microcontroller and analog semiconductors.