EN
  • EN
  • DE

AT27C4096-90JU

Part No AT27C4096-90JU
Manufacturer Microchip Technology
Catalog EPROM
Description IC EPROM 4M PARALLEL 44PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EPROM
Technology EPROM - OTP
Memory Size 4Mb (256K x 16)
Memory Interface Parallel
Access Time 90ns
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TC)
Mounting Style SMD
Manufacturer Package 44-LCC (J-Lead)
Supplier Device Package 44-PLCC (16.6x16.6)
Part Number Series AT27C4096
Manufacturer Pack Quantity 27
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813852-AT27C4096-90JU
Ultra Librarian 3D Model Ultra Librarian AT27C4096-90JU CAD Model

Description

Microchip Technology AT27C4096-90JU

The AT27C4096-90JU is a high-performance, 4-Megabit OTP (One-Time Programmable) EPROM (Erasable Programmable Read-Only Memory) chip from Microchip Technology, designed for applications requiring large non-volatile memory storage with flexible data retention capabilities. This device offers a dense storage solution and operates at a speed of 90 nanoseconds, making it suitable for high-speed microprocessor systems.

Constructed in a 44-lead JEDEC standard PLCC (Plastic Leaded Chip Carrier) package, the AT27C4096-90JU ensures a reliable and robust physical footprint, which is critical for industrial-grade applications. The device is also available in other package types to cater to various design requirements.

One of the key features of the AT27C4096-90JU is its low-power consumption, which makes it ideal for power-sensitive designs. It operates from a single 5V power supply, with a typical power consumption being significantly lower than that of traditional EPROMs. This makes it an excellent choice for portable and battery-operated devices where power efficiency is paramount.

The device is organized as 256K x 16-bit, providing a straightforward memory mapping that simplifies integration into a wide range of applications, including embedded systems, telecommunications, and computing devices. Its fast access time allows for seamless interfacing with high-speed microprocessors without the need for wait states, thereby enhancing overall system performance.

Programming the AT27C4096-90JU is a straightforward process, thanks to its compatibility with industry-standard EPROM programmers. Once programmed, the data retention is guaranteed for a minimum of 10 years, and the device is capable of withstanding up to 100 full programming cycles.

In summary, the Microchip Technology AT27C4096-90JU EPROM combines large storage capacity, fast access times, low power consumption, and a sturdy package, making it a versatile and reliable choice for designers looking to incorporate a non-volatile memory solution into their products.

You May Also Be Interested in

STMicroelectronics
IC EPROM UV 4MBIT 120NS 40CDIP
Lowest to $11.0598
Amd
256 Kilobit (32 K x 8-Bit) CMOS EPRO / EPROM UV 256K-bit 32K x 8 150ns 28-Pin CDIP
Need more? Email Us
STMicroelectronics
IC EPROM UV 1MBIT 100NS 32CDIP
Lowest to $4.0090
STMicroelectronics
IC EPROM UV 2MBIT 100NS 32CDIP
Lowest to $7.5583
STMicroelectronics
EPROM UV 1M-bit 64K x 16 100ns 40-Pin CFDIPW
Need more? Email Us
STMicroelectronics
16 Mbit 2Mb x8 or 1Mb x16 UV EPROM and OTP EPROM
Need more? Email Us
Atmel
8-Megabit 1M x 8 UV Erasable CMOS EPROM / EPROM OTP 8M-bit 1M x 8 100ns 32-Pin PDIP
Lowest to $9.0621
Fairchild/ON Semiconductor
524,288-Bit (64K x 8) High Performance CMOS EPROM
Need more? Email Us
Microchip Technology
EPROM OTP 256K-bit 32K x 8 70ns 28-Pin SOIC | IC EPROM 256K PARALLEL 28SOIC
Lowest to $4.2689

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5727 $58.2908
9+ $11.9571 $107.6139
13+ $11.5835 $150.5855
18+ $11.2098 $201.7764
24+ $10.8362 $260.0688
31+ $9.7152 $301.1712
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,104 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess