EN
  • EN
  • DE

AT27C512R-15DM/883

Part No AT27C512R-15DM/883
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1046452-AT27C512R-15DM/883
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT27C512R-15DM/883 CAD Model

Description

Microchip Technology AT27C512R-15DM/883

The AT27C512R-15DM/883 is a high-performance, 512K (64K x 8) One-Time Programmable (OTP) Read-Only Memory (ROM) device from Microchip Technology. It is designed to offer a reliable and cost-effective solution for storing firmware, calibration data, or any other form of non-volatile data that needs to be preserved across power cycles. This particular model is characterized by its military-grade specifications, making it suitable for use in applications that are exposed to extreme environmental conditions.

Key Features:

  • High-density 512K (64K x 8) memory array
  • Access time of 150ns, enabling fast read operations
  • Low-power CMOS technology for energy efficiency
  • Industrial and military temperature range (-55°C to +125°C)
  • Single 5V power supply for operation
  • High-reliability and long-term data retention
  • Pin-compatible with JEDEC standard one-time programmable (OTP) EPROMs
  • Hermetically sealed ceramic package for robustness in harsh environments
  • Lead-free and RoHS compliant, ensuring environmental safety

Applications:

The AT27C512R-15DM/883 is engineered for a wide range of applications where data integrity and endurance are paramount. These include but are not limited to:

  • Defense and aerospace systems
  • Industrial automation and process control
  • Automotive electronics
  • Medical devices and equipment
  • Telecommunication infrastructure

Quality and Reliability:

Microchip Technology is known for its commitment to quality, and the AT27C512R-15DM/883 is no exception. It is manufactured to meet the stringent requirements of the military standard MIL-STD-883, ensuring performance and reliability in the most demanding conditions. The device's ceramic package provides additional protection against mechanical stress and environmental factors such as radiation, ensuring the integrity of stored data over an extended period.

Whether you are developing mission-critical systems or require a dependable memory solution for high-reliability applications, the AT27C512R-15DM/883 from Microchip Technology is an excellent choice to meet your data storage needs.

You May Also Be Interested in

Generic
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Kemet
Need more? Email Us
Intel
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess