EN
  • EN
  • DE

AT27LV256A15PC

Part No AT27LV256A15PC
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1046460-AT27LV256A15PC
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT27LV256A15PC CAD Model

Description

Microchip Technology AT27LV256A15PC Overview

The AT27LV256A15PC is a high-performance, low-voltage, 256-Kilobit OTP (One-Time Programmable) EPROM (Erasable Programmable Read-Only Memory) from Microchip Technology. Designed for applications that require reliable non-volatile memory with low power consumption, this device is an ideal choice for a wide range of embedded systems.

Key Features

  • Memory Capacity: The device offers a substantial 256-Kilobit storage capacity, organized as 32,768 x 8 bits, providing ample space for firmware storage, configuration parameters, or boot code.
  • Access Time: With an access time of 150 ns, the AT27LV256A15PC allows for fast data retrieval, contributing to the overall system performance and efficiency.
  • Low Voltage Operation: It operates at a voltage range of 3V to 3.6V, making it suitable for low-voltage applications and battery-operated devices.
  • Programming: The device is designed for easy programming and can be programmed using industry-standard EPROM programmers, ensuring compatibility and ease of use.
  • Package: Packaged in a 28-pin DIP (Dual In-line Package), the AT27LV256A15PC is suitable for through-hole mounting, which is beneficial for prototyping and manufacturing processes.
  • Temperature Range: It is operational over an extended temperature range, making it reliable for use in various environmental conditions.

Applications

The Microchip AT27LV256A15PC is versatile and can be used in a variety of applications such as:

  • Embedded microcontroller-based systems
  • Industrial control systems
  • Automotive electronics
  • Telecommunication infrastructure
  • Medical devices
  • Consumer electronics

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the AT27LV256A15PC is no exception. Users can expect consistent performance and durability from this EPROM, making it a trustworthy component for critical applications where data integrity is paramount.

Overall, the AT27LV256A15PC from Microchip Technology is a robust and reliable non-volatile memory solution that offers the performance and features necessary for a wide range of electronic applications.

You May Also Be Interested in

Sony
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Intel
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Intel
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess