EN
  • EN
  • DE

AT28BV256-20SU

Part No AT28BV256-20SU
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 256KBIT PAR 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 49 Weeks
Features EEPROM Memory IC 256Kb (32K x 8) Parallel 28-SOIC
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting Surface Mount
Package 28-SOIC (0.295", 7.50mm Width)
Case / Package 28-SOIC
Family Name AT28BV256
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Quantity per package 27
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911877-AT28BV256-20SU
Ultra Librarian 3D Model Ultra Librarian AT28BV256-20SU CAD Model

Description

The AT28BV256-20SU from Microchip Technology is a high-performance Electrically Erasable Programmable Read-Only Memory (EEPROM) integrated circuit, designed to offer a reliable and flexible non-volatile memory solution for various electronic applications. This EEPROM chip features a 256-Kilobit capacity and operates at a speed of 200ns, making it ideal for use in a wide range of devices where data storage is crucial.

Key Features

  • Memory Size: 256Kb (32K x 8)
  • Speed: Access time of 200 nanoseconds
  • Interface Type: Parallel
  • Operating Voltage: 2.7V to 5.5V, suitable for battery-operated and standard 5V systems
  • Temperature Range: Industrial grade with an operating range from -40°C to +85°C
  • Package / Case: SOP-28 (Small Outline Package)
  • Low Power Consumption: Features standby and active modes for energy efficiency
  • Endurance: Capable of 100,000 write cycles with data retention of 10 years

Applications

The AT28BV256-20SU is versatile and can be used in a variety of applications, including:

  • Embedded microcontroller storage
  • Configuration settings for digital devices
  • Industrial control systems
  • Medical devices
  • Gaming and entertainment systems
  • Automotive electronics

Advantages

The AT28BV256-20SU EEPROM offers several advantages over other types of non-volatile memory:

  • Its parallel interface ensures quick data access and easy integration with most microcontrollers.
  • The low power consumption makes it an excellent choice for portable and battery-operated devices.
  • Its robust endurance and data retention capabilities ensure reliability and longevity in demanding applications.

With its combination of speed, capacity, and durability, the Microchip Technology AT28BV256-20SU EEPROM stands out as a smart choice for designers looking to incorporate reliable data storage into their systems.

You May Also Be Interested in

Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 512Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1921
ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $1.4338
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Puya Semiconductor (Shanghai) Co., Ltd.
1.7V~5.5V 128Kbit 1MHz I2C TSSOP-8 Memory (ICs) RoHS
Lowest to $0.2053
STMicroelectronics
Need more? Email Us
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 256Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1019
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.3490 $56.6980
5+ $23.2607 $116.3035
7+ $22.5338 $157.7366
10+ $21.8069 $218.0690
12+ $21.0800 $252.9600
16+ $18.8994 $302.3904
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess