EN
  • EN
  • DE

AT28C010-12DM/883

Part No AT28C010-12DM/883
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 1MBIT PARALLEL 32CDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Active
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 1Mbit
Memory Organization 128K x 8
Memory Interface Parallel
Write Cycle Time - Word, Page 10ms
Access Time 120 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C (TC)
Mounting Type Through Hole
Package / Case 32-CDIP (0.600", 15.24mm)
Supplier Device Package 32-CDIP
Base Product Number AT28C010
Standard Package 12 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A001A2C
HTSUS 8542.32.0051
Win Source Part Number 565453-AT28C010-12DM/883
Ultra Librarian 3D Model Ultra Librarian AT28C010-12DM/883 CAD Model

Description

Microchip Technology AT28C010-12DM/883

The AT28C010-12DM/883 is a high-performance, 1-Megabit Parallel EEPROM designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This EEPROM (Electrically Erasable Programmable Read-Only Memory) device offers a fast and reliable non-volatile memory storage solution for a wide range of applications that require data retention after power-off scenarios.

Key Features:

  • Capacity: The device boasts a substantial 1 Megabit (128K x 8) of memory, providing ample space for firmware storage, configuration parameters, or any data that must survive power cycles.
  • Speed: With an access time of 120 ns, the AT28C010-12DM/883 ensures swift data retrieval, contributing to the overall performance and responsiveness of the system.
  • Operating Voltage: It operates within a voltage range of 5V ± 10%, accommodating standard digital logic levels and providing ease of integration into various circuit designs.
  • Temperature Range: The device is specified for the military temperature range of -55°C to +125°C, making it suitable for use in harsh environments and demanding applications.
  • Endurance: The EEPROM supports 10,000 write cycles, ensuring a long operational lifespan and reliability for applications that require frequent data updates.
  • Data Retention: Data retention is guaranteed for a minimum of 10 years, offering a dependable storage solution over an extended period.
  • Package: The AT28C010-12DM/883 comes in a 32-lead Ceramic Dual In-line Package (CERDIP), providing robust physical protection and excellent thermal characteristics.

Applications:

This EEPROM is ideal for a variety of applications, including but not limited to:

  • Industrial control systems
  • Telecommunication infrastructure
  • Aerospace and defense electronics
  • Automotive systems
  • Medical equipment

The AT28C010-12DM/883 by Microchip Technology is a testament to the company's commitment to providing advanced memory solutions that meet the stringent requirements of today's high-tech industries. Its robust feature set ensures that it is not only capable of performing in extreme conditions but also provides a secure and permanent data storage solution.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 32KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ SOT23-5
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $446.2687 $446.2687
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 108 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess