EN
  • EN
  • DE

AT28C010-12TI

Part No AT28C010-12TI
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 1MBIT PARALLEL 32TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 1Mbit
Memory Organization 128K x 8
Memory Interface Parallel
Write Cycle Time - Word, Page 10ms
Access Time 120 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TC)
Mounting Type Surface Mount
Package / Case 32-TFSOP (0.724", 18.40mm Width)
Supplier Device Package 32-TSOP
Base Product Number AT28C010
Standard Package 156 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 565457-AT28C010-12TI
Ultra Librarian 3D Model Ultra Librarian AT28C010-12TI CAD Model

Description

Microchip Technology's AT28C010-12TI

The AT28C010-12TI is a high-performance Electrically Erasable and Programmable Read-Only Memory (EEPROM) integrated circuit brought to you by Microchip Technology. This device is designed for high-speed applications requiring data storage that can be modified on-the-fly. With a 1-megabit capacity, it provides ample space for firmware storage, parameter settings, or any data that may need to be updated without removing the chip from its operational environment.

Key Features

  • Memory Size: The device offers a substantial 1 Megabit (128K x 8) of memory, allowing for significant storage capabilities for a variety of applications.
  • Access Time: The AT28C010-12TI boasts a fast access time of 120 ns, facilitating quick data retrieval and enhancing overall system performance.
  • Operating Voltage: It operates at a voltage range of 5V ± 10%, making it compatible with standard TTL levels and ensuring easy integration into most system designs.
  • Temperature Range: Designed for industrial applications, it can operate within a temperature range of -40°C to +85°C, ensuring reliability and function in harsh conditions.
  • Package: The device comes in a 32-lead, TSOP (Type I) package, which is conducive for space-constrained applications while also providing robust physical protection.
  • Endurance: The EEPROM technology used in the AT28C010-12TI allows for a minimum of 10,000 write cycles, ensuring a long operational lifespan for the memory content.
  • Data Retention: Data retention is guaranteed for a minimum of 10 years, providing a reliable storage solution over an extended period.

Applications

The versatility of the AT28C010-12TI makes it an ideal choice for a wide array of applications, such as:

  • Embedded microcontroller systems
  • Boot and firmware storage for computers and peripherals
  • Configuration storage for networking hardware
  • Industrial control systems requiring frequent parameter updates

Overall, Microchip Technology's AT28C010-12TI is a robust, reliable, and high-speed memory solution that serves the needs of a diverse range of electronic systems. Its ease of integration, coupled with its endurance and data retention capabilities, make it a go-to EEPROM chip for developers and engineers alike.

You May Also Be Interested in

Microchip Technology
IC EEPROM 2KBIT I2C 8TSSOP
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8SOIC
Need more? Email Us
Microchip Technology
Lowest to $5.8209
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess