EN
  • EN
  • DE

SN74ACT7805-20DL

Part No SN74ACT7805-20DL
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description IC FIFO SYNC 256X18 13NS 56SSOP / Synchronous FIFO 4.5K (256 x 18) Uni-Directional 50MHz 13ns 56-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - FIFOs Memory
Mfr Texas Instruments
Series 74ACT
Package Tube
Product Status Obsolete
Programmable Not Verified
Memory Size 4.5K (256 x 18)
Function Synchronous
Data Rate 50MHz
Access Time 13ns
Voltage - Supply 4.5 V ~ 5.5 V
Current - Supply (Max) 400µA
Bus Directional Uni-Directional
Expansion Type Width
Programmable Flags Support Yes
Retransmit Capability No
FWFT Support No
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 56-SSOP
Base Product Number 74ACT7805
Standard Package 20 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 934515-SN74ACT7805-20DL
Ultra Librarian 3D Model Ultra Librarian SN74ACT7805-20DL CAD Model

Description

Overview of SN74ACT7805-20DL

The SN74ACT7805-20DL is a high-performance integrated circuit from Texas Instruments, designed to cater to a wide array of applications requiring robust logic operations. This particular chip belongs to the ACT (Advanced CMOS Technology) family and is known for its impressive speed and low power consumption.

Key Features

  • High Speed: The device operates at a significant speed, making it suitable for high-frequency applications and systems where timing is critical.
  • Low Power Consumption: It utilizes CMOS technology, which is renowned for its low power dissipation, ensuring energy efficiency in your designs.
  • Wide Operating Voltage Range: The SN74ACT7805-20DL is designed to work over a broad voltage range, providing flexibility in various power environments and compatibility with mixed-voltage systems.
  • Drive Capability: The outputs can drive up to 24 mA, offering good drive capabilities that are suitable for a range of loads.

Applications

The SN74ACT7805-20DL is versatile, finding its place in numerous electronic applications such as:

  • Computing systems
  • Telecommunications
  • Data processing equipment
  • High-speed servers
  • Portable devices

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74ACT7805-20DL is no exception. It is manufactured to the highest standards, ensuring reliability and performance consistency in your projects. The device also comes with support and documentation from Texas Instruments, providing engineers with the necessary resources for successful implementation.

Packaging and Availability

The SN74ACT7805-20DL comes in a 20-pin SOIC (Small Outline Integrated Circuit) package, which is suitable for surface-mount technology (SMT) and fits well in compact PCB layouts. Check with authorized Texas Instruments distributors for availability and bulk ordering options.

Overall, the SN74ACT7805-20DL from Texas Instruments is a solid choice for designers looking for a logic-level device that combines speed, efficiency, and versatility, backed by the quality assurance of a trusted manufacturer.

You May Also Be Interested in

Texas Instruments
512 X 18, 1024 X 18, 2048 X 18, 4096 X 18 DSP-SYNC FIRST-IN, FIRST-OUT MEMORIES
Lowest to $21.5153
Renesas Electronics America
IC FIFO SS 16384X18 15NS 64QFP / Synchronous FIFO 288K (32K x 9) Uni-Directional 66.7MHz 10ns 64-TQFP (14x14)
Lowest to $36.5258
Texas Instruments
512 × 18 × 2 CLOCKED BIDIRECTIONAL FIRST-IN, FIRST-OUT MEMORY | IC SYNC FIFO MEM 512X18X2 80LQFP
Need more? Email Us
Cypress Semiconductor Corp
Asynchronous, Cascadable 8K/16K/32K/64K x9 FIFOs
Lowest to $110.7143
Texas Instruments
512 X 18, 1024 X 18, 2048 X 18, 4096 X 18 DSP-SYNC FIRST-IN, FIRST-OUT MEMORIES | IC SYNC FIFO MEM 4096X18 64-TQFP
Lowest to $44.6433
ON Semiconductor
First-In First-Out (FIFO) Buffer Memory | IC MEMORY 1ST-IN/OUT 64X4 24-DIP
Lowest to $25.5280
Texas Instruments
256 × 36 × 2 CLOCKED BIDIRECTIONAL FIRST-IN, FIRST-OUT MEMORY | IC CLK DUAL FIFO MEMORY 120HLQFP
Need more? Email Us
Rochester Electronics
FIFO, 256X18, 13NS, SYNCHRONOUS
Need more? Email Us
Texas Instruments
512 × 36 CLOCKED FIRST-IN, FIRST-OUT MEMORY | IC CLK DUAL FIFO MEMORY 120HLQFP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess