EN
  • EN
  • DE

LM35DZ/LFT4

Part No LM35DZ/LFT4
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR ANALOG 0C-100C TO92-3 / Temperature Sensor Analog, Local 0°C ~ 100°C 10mV/°C TO-92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Mfr Texas Instruments
Package Box
Sensor Type Analog, Local
Sensing Temperature - Local 0°C ~ 100°C
Output Type Analog Voltage
Voltage - Supply 4V ~ 30V
Resolution 10mV/°C
Accuracy - Highest (Lowest) ±1.5°C
Test Condition 25°C
Temperature Range - Operating 0°C ~ 100°C
Mounting Type Through Hole
Package / Case TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package TO-92-3
Base Product Number LM35
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LM35DZ/LFT4-ND,296-43342,-296-43342-ND
Standard Package 2,000
Win Source Part Number 990103-LM35DZ/LFT4
Ultra Librarian 3D Model Ultra Librarian LM35DZ/LFT4 CAD Model

Description

The LM35DZ/LFT4 from Texas Instruments is a precision integrated-circuit temperature sensor that can measure temperature with minimal external components. It is designed to provide an analog voltage directly proportional to the Centigrade temperature with a linear scale factor of 10.0 mV/°C. This high-accuracy temperature sensor is widely used in a variety of applications including HVAC systems, temperature monitoring systems, and embedded projects.

Key Features

  • Accuracy: The LM35DZ/LFT4 offers impressive accuracy levels, with ±0.5°C assurance at room temperature and ±0.75°C over a range of -55°C to 150°C.
  • Operating Voltage: It operates over a power supply range of 4 V to 30 V, making it versatile for diverse applications.
  • Low Power Consumption: The device consumes less power, with a quiescent current that is only 60 μA, which is ideal for battery-powered applications.
  • Calibration: The sensor is factory-calibrated and does not require any external calibration to provide typical accuracies.
  • Output: The output voltage is linearly proportional to the Celsius temperature and does not require any external calibration or trimming to provide typical accuracies.

Applications

The LM35DZ/LFT4 is suitable for a wide range of applications due to its easy-to-use nature and high precision. Some common applications include:

  • Environmental monitoring
  • Temperature-controlled systems
  • Consumer electronics
  • Data loggers
  • Medical and laboratory equipment

Advantages

The LM35DZ/LFT4 sensor offers several advantages over other temperature sensors. Its low output impedance, linear output, and precise inherent calibration make interfacing to readout or control circuitry especially easy. It can be used with single power supplies, or with plus and minus supplies. Additionally, because the LM35DZ/LFT4 measures its own die temperature, no additional sensor is required to measure temperature in the vicinity of the device.

Conclusion

The LM35DZ/LFT4 temperature sensor from Texas Instruments stands out for its ease of use, precision, and versatility, making it an excellent choice for professionals and hobbyists alike. Its low power consumption and wide operating voltage range allow it to be integrated into a multitude of applications, providing reliable and accurate temperature readings.

You May Also Be Interested in

Silicon Labs
+/- 1C ACCURACY I2C TEMP SENSORS
Lowest to $6.6941
Texas Instruments
LM70 SPI/MICROWIRE 10-Bit plus Sign Digital Temperature Sensor | SENSOR DIGITAL -55C-150C 8VSSOP
Lowest to $3.0408
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8UMAX
Lowest to $0.8507
Texas Instruments
0.15-MM HEIGHT, 1.2-V CAPABLE TE
Lowest to $3.4926
ON Semiconductor
±1℃ Temperature Monitor with Series Resistance Cancellation | SENSOR DIGITAL -40C-120C MICRO8
Lowest to $3.3622
Microchip Technology
SENSOR DIGITAL -55C-125C 8DFN
Need more? Email Us
OSRAM Opto Semiconductors Inc.
AS6214-AWLT-S ams OSRAM Board Mount Temperature Sensors TEMPERATURE SENSORS datasheet, inventory, & pricing.
Lowest to $1.9792
Microchip Technology
Three-Zone Thermal Supervisor | SENSOR DIGITAL -55C-125C 8MSOP
Lowest to $1.7749
SG Micro Corp
-55℃~+125℃ ±1.2℃ I2C MSOP-8 Analog and Digital Output RoHS
Lowest to $0.3493

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7203 $51.6090
75+ $1.4115 $105.8625
110+ $1.3674 $150.4140
155+ $1.3233 $205.1115
200+ $1.2792 $255.8400
265+ $1.1469 $303.9285
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 92,770 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess