EN
  • EN
  • DE

SN74ABT7819A-12PN

Part No SN74ABT7819A-12PN
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description 512 × 18 × 2 CLOCKED BIDIRECTIONAL FIRST-IN, FIRST-OUT MEMORY | IC SYNC FIFO MEM 512X18X2 80LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete
Memory Size 18K (512 x 18 x 2)
Function Synchronous
Data Rate 80MHz
Access Time 9ns
Supply Voltage (V) 4.5V ~ 5.5V
Maximum Supply Current 95mA
Bus Directional Bi-Directional
Programmable Flags Support Yes
Retransmit Capability No
FWFT Support No
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 80-LQFP
Supplier Device Package 80-LQFP (12x12)
Family Part Number 74ABT7819
Manufacturer Pack Quantity 119
MSL Level 3 (168 Hours)
Win Source Part Number 1253180-SN74ABT7819A-12PN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74ABT7819A-12PN CAD Model

Description

SN74ABT7819A-12PN: A High-Performance Synchronous FIFO Memory from Texas Instruments

The SN74ABT7819A-12PN is a state-of-the-art synchronous FIFO (First-In, First-Out) memory integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is a perfect fit for applications requiring high-speed, reliable data buffering and storage, such as digital signal processing, telecommunications, and networking systems.

Key Features:

  • Memory Size: The SN74ABT7819A-12PN boasts a substantial memory size, enabling efficient data management for complex processes.
  • Data Width: The device supports a wide data bus, ensuring fast data transfer rates that are essential for high-performance computing tasks.
  • Operating Speed: With a swift operating speed, this FIFO memory can keep up with the demands of high-speed data streams, reducing bottlenecks in data processing.
  • Interface Type: It features a synchronous interface, facilitating better timing control and higher data throughput compared to asynchronous designs.
  • Supply Voltage: The device operates at a standard supply voltage, making it compatible with a wide range of digital systems and ensuring easy integration into existing designs.
  • Package / Case: Encased in a durable package, the SN74ABT7819A-12PN is designed to withstand the rigors of industrial environments, providing reliable performance under various conditions.

Applications:

The versatile nature of the SN74ABT7819A-12PN makes it suitable for a range of applications, including:

  • High-speed data acquisition systems
  • Network switches and routers
  • Server memory buffering
  • Real-time video processing
  • Industrial control systems

Quality and Reliability:

Texas Instruments is known for its commitment to quality, and the SN74ABT7819A-12PN is no exception. It is built to meet high standards of reliability and performance, ensuring that it can handle the demands of critical systems without failure.

For designers and engineers looking for a robust and high-speed FIFO memory solution, the SN74ABT7819A-12PN from Texas Instruments is an excellent choice. Its combination of speed, capacity, and reliability makes it a valuable component in any high-performance data processing application.

You May Also Be Interested in

Texas Instruments
16 x 4 Synchronous FIFO Memory with 3-State Outputs 16-CDIP -55 to 125
Need more? Email Us
Renesas Electronics America
IC FIFO ASYNC 1KX9 15NS 32PLCC
Need more? Email Us
Renesas Electronics America
IC FIFO 4096X36 15NS 256BGA / Synchronous FIFO 144K (2K x 72) Uni-Directional 66.7MHz 10ns 256-PBGA (17x17)
Need more? Email Us
Renesas Electronics America
IC SYNC FIFO 1KX9 25NS 32-PLCC / Synchronous FIFO 9K (1K x 9) Uni-Directional 40MHz 15ns 32-PLCC (14x11.46)
Lowest to $10.9494
Cypress Semiconductor Corp
FIFO, 8KX9, 40NS, ASYNCHRONOUS / Asynchronous FIFO 8K x 9 Uni-Directional 20MHz 40ns 32-PLCC (13.97x11.43)
Need more? Email Us
Renesas Electronics America
IC FIFO SS 65536X18 10NS 64STQFP / Synchronous FIFO 1.125M (64K x 18) Uni-Directional 100MHz 6.5ns 64-TQFP (10x10)
Need more? Email Us
Renesas Electronics America
IC MEM FIFO 16K X 9 ASYNC 32LCC / Asynchronous FIFO 144K (16K x 9) Uni-Directional 33.3MHz 20ns 32-LCC (11.43x13.97)
Need more? Email Us
Cypress Semiconductor Corp
IC ASYNC FIFO MEM 1KX9 28-SOJ
Lowest to $10.0855
Cypress Semiconductor Corp
IC FIFO SYNC 2KX18 15NS 32TQFP
Lowest to $0.4672

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess