EN
  • EN
  • DE

TDA9885TS/V5,112

Part No TDA9885TS/V5,112
Manufacturer NXP / Nexperia
Catalog Linear - Video Processing
Description IC VIDEO DEMODULATOR 24SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr NXP
Package Tube
Product Status Obsolete
Function Demodulator
Applications Professional Video
Standards NTSC, PAL
Control Interface I²C
Voltage - Supply 4.5V ~ 5.5V
Mounting Type Surface Mount
Package / Case 24-SSOP (0.209", 5.30mm Width)
Supplier Device Package 24-SSOP
Base Product Number TDA988
Standard Package 826 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 363382-TDA9885TS/V5,112
Ultra Librarian 3D Model Ultra Librarian TDA9885TS/V5,112 CAD Model

Description

The TDA9885TS/V5,112 is a high-performance integrated circuit (IC) developed by NXP Semiconductors, a leader in the technology industry. This IC is specifically designed for enhancing television and PC multimedia applications by providing superior IF-PLL demodulation with a multitude of features tailored for analog signal processing.

Key Features

  • Integrated IF-PLL Demodulators: The TDA9885TS/V5,112 is equipped with an integrated IF-PLL system, enabling precise demodulation of intermediate frequency (IF) signals for both television standards and PC-based multimedia applications.
  • Multi-Standard Support: This IC supports various broadcasting standards including B/G, D/K, I, L, L', and M/N. This makes it a highly versatile component suitable for global market products.
  • Alignment-Free: One of the standout features of the TDA9885TS/V5,112 is its alignment-free operation. This reduces the need for complex calibration processes during manufacturing, thereby simplifying the production line and lowering costs.
  • Automatic Gain Control (AGC): With built-in AGC, the IC ensures consistent signal strength by automatically adjusting the gain to compensate for variations in input signal strength.
  • Positive and Negative Modulation Handling: The device is capable of handling both positive and negative video modulations, enhancing its adaptability to different signal types.

Applications

The TDA9885TS/V5,112 is ideal for a range of applications that require reliable IF signal processing. It is commonly used in:

  • Television sets
  • Set-top boxes
  • PC TV cards
  • Video recorders

Technical Specifications

The device is housed in a slim SO28 package, making it compact and suitable for space-constrained applications. It operates over a wide temperature range, ensuring reliability and performance under varying environmental conditions.

For designers and engineers looking for an IF demodulator with robust features and multi-standard support, the TDA9885TS/V5,112 from NXP Semiconductors represents a comprehensive solution that combines performance with ease of integration.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP
Need more? Email Us
Semtech Corporation
AVP2000T-IBE3 Semtech Video ICs BLUERIVER AVOIP TCVR WITH PROCESSING datasheet, inventory, & pricing.
Lowest to $147.7612
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 176QFP21
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 144QFP20
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP14
Need more? Email Us
Availink Inc.
DVB-S2X/S2/S DEMODULATOR,GS IF
Need more? Email Us
Parade
Video Processing RoHS
Lowest to $4.3657
MACOM Technology Solutions
IC CABLE DRIVER HD/SD 16QFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4715 $58.8600
100+ $1.2081 $120.8100
150+ $1.1700 $175.5000
205+ $1.1319 $232.0395
265+ $1.0949 $290.1485
355+ $0.9818 $348.5390
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess