EN
  • EN
  • DE

MAX9209EUM+TD

Part No MAX9209EUM+TD
Manufacturer Maxim Integrated
Catalog Interface - Serializers, Deserializers
Description IC SERIALIZER PROG 48-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Status Obsolete
Function Serializer
Data Rate 1.785Gbps
Input Type LVCMOS, LVTTL
Output Type LVDS
Number of Inputs 21
Number of Outputs 3
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 48-TSSOP
Family Part Number MAX9209
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 707280-MAX9209EUM+TD
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9209EUM+TD CAD Model

Description

Maxim Integrated MAX9209EUM+TD Product Description

The MAX9209EUM+TD from Maxim Integrated is a high-performance, low-power, serial link serializer designed with the modern electronics designer in mind. It is an ideal solution for applications that require high-speed data transfer over a single differential pair, such as automotive cameras, industrial video, and any other system where space and power are at a premium.

Key Features:

  • High-Speed Data Transfer: The device is capable of serializing 10 bits of parallel LVCMOS/LVTTL data into a single LVDS output stream, which greatly simplifies the design and reduces the number of interconnects required in high-speed data transfer applications.
  • Low Power Consumption: With its low-power operation, the MAX9209EUM+TD is an energy-efficient choice for battery-powered devices and systems where thermal management is critical.
  • Programmable Edge Triggering: The serializer allows for programmable rising or falling edge clock triggering, providing flexibility to interface with a variety of devices and systems.
  • Wide Operating Temperature Range: The device operates over a -40°C to +85°C temperature range, making it suitable for harsh industrial environments.
  • Integrated Termination Resistors: On-chip termination resistors help to minimize component count and reduce board space.

Applications:

  • Automotive video systems
  • Industrial machine vision
  • High-definition video transmission
  • Point-to-point baseband data transmission
  • Flat panel display linking

The MAX9209EUM+TD is available in a compact 48-pin TSSOP package, providing a space-saving solution for densely packed circuit boards. Its robust design and comprehensive feature set make it an excellent choice for designers looking to implement high-speed digital data transmission with minimal signal degradation over long distances or through noisy environments.

Maxim Integrated's commitment to quality and reliability ensures that the MAX9209EUM+TD serializer will meet the rigorous demands of your high-performance applications, delivering both efficiency and durability.

You May Also Be Interested in

THine Electronics, Inc.
IC DESERIALIZER LVDS 56TSSOP
Lowest to $8.7314
THine Electronics, Inc.
IC SERIALIZER V-BY-ONE HS
Lowest to $8.7314
Maxim Integrated
IC DSERIALIZER 28BIT GMSL 48TQFN
Lowest to $16.1279
Maxim Integrated
Serializers, Deserializers RoHS
Lowest to $52.3881
National Semiconductor (TI)
LINE DRIVER, PQFP48
Need more? Email Us
Maxim Integrated
1.5GBPS PARALLEL GMSL SERIALIZER
Need more? Email Us
Texas Instruments
IC DESERIAL SDI W/LVDS 48WQFN
Need more? Email Us
Analog Devices Inc.
ADI
Lowest to $26.4642
Texas Instruments
1.2Gbps Serializer 24 Input 1 Output 48-WQFN (7x7)
Lowest to $18.3805

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.1933 $64.7397
20+ $5.9021 $118.0420
31+ $5.7184 $177.2704
42+ $5.5336 $232.4112
54+ $5.3488 $288.8352
73+ $4.7956 $350.0788
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess