EN
  • EN
  • DE

LTC6252IS6#TRMPBF

Part No LTC6252IS6#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT TSOT23-6 / General Purpose Amplifier 1 Circuit Rail-to-Rail TSOT-23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Tape & Reel
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 280V/µs
Gain Bandwidth Product 720 MHz
-3db Bandwidth 400 MHz
Current - Input Bias 1.4 µA
Voltage - Input Offset 100 µV
Current - Supply 4.25mA
Voltage - Supply Span (Min) 2.5 V
Voltage - Supply Span (Max) 5.25 V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-23-6
Base Product Number LTC6252
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names LTC6252IS6#TRMPBFTR-ND,-2735-LTC6252IS6#TRMPBFDKR,LTC6252IS6#TRMPBFCT-ND,-2735-LTC6252IS6#TRMPBFTR,505-LTC6252IS6#TRMPBFTR,-2735-LTC6252IS6#TRMPBFTR-ND,LTC6252IS6#TRMPBFTR,LTC6252IS6#TRMPBFDKR,505-LTC6252IS6#TRMPBFDKR,LTC6252IS6#TRMPBF-ND,-2735-LTC6252IS6#TRMPBFCT,LTC6252IS6#TRMPBFDKR-ND,505-LTC6252IS6#TRMPBFCT,LTC6252IS6#TRMPBFCT
Standard Package 500
Win Source Part Number 992620-LTC6252IS6#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC6252IS6#TRMPBF CAD Model

Description

Product Overview: LTC6252IS6#TRMPBF

The LTC6252IS6#TRMPBF from Analog Devices Inc. is a high-performance, low-power, rail-to-rail operational amplifier that is ideal for a wide range of applications. This op-amp comes in a compact TSOT-23-6 package, offering a blend of features that make it suitable for battery-powered devices, portable equipment, and other applications where space and power efficiency are critical.

Key Features

  • Low Power Consumption: With its low quiescent current, the LTC6252IS6#TRMPBF is an excellent choice for power-sensitive applications, ensuring extended battery life and reduced power costs.
  • Rail-to-Rail Output: The device can drive its output to both supply rails, providing maximum dynamic range which is especially useful in single-supply operations.
  • High-Speed Performance: Despite its low power usage, this operational amplifier does not compromise on speed, offering a fast settling time that is ideal for high-speed signal processing.
  • Wide Supply Range: It operates with a supply voltage range from 1.8V to 5.5V, allowing for flexibility in various circuit designs and compatibility with a variety of signal levels.
  • Stable with Capacitive Loads: The LTC6252IS6#TRMPBF is designed to be stable with capacitive loads, making it robust and reliable in applications where load conditions can be unpredictable.

Applications

This versatile op-amp can be used in a multitude of applications including:

  • Portable Instrumentation
  • Active Filters
  • Battery-Powered Systems
  • Data Acquisition Systems
  • Medical Devices
  • Signal Conditioning

Reliability and Quality

Analog Devices Inc. is known for its commitment to quality and reliability, and the LTC6252IS6#TRMPBF is no exception. It is designed to meet the stringent requirements of industrial and automotive applications, ensuring performance and durability in the most demanding environments.

Ordering Information

The part number LTC6252IS6#TRMPBF indicates that the device is provided in a TSOT-23-6 package and is available in tape and reel packaging for automated assembly processes, making it convenient for mass production requirements.

With its combination of low power, high speed, and rail-to-rail output, the LTC6252IS6#TRMPBF operational amplifier from Analog Devices Inc. is a smart choice for designers looking to optimize their systems for both performance and efficiency.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $69.8508 $69.8508
2+ $57.3135 $114.6270
3+ $55.5224 $166.5672
4+ $53.7314 $214.9256
5+ $51.9403 $259.7015
7+ $46.5672 $325.9704
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,410 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess