EN
  • EN
  • DE

AT28C010-15BM/883

Part No AT28C010-15BM/883
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 996291-AT28C010-15BM/883
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT28C010-15BM/883 CAD Model

Description

Microchip Technology's AT28C010-15BM/883

The AT28C010-15BM/883 is a high-performance, parallel interface EEPROM product from Microchip Technology, designed to offer reliable and efficient non-volatile memory storage. With its robust feature set, this EEPROM is ideal for a wide range of applications in the aerospace, military, and high-reliability industries where data integrity and retention are of utmost importance.

Key Features:

  • Capacity: The device boasts a substantial 1-Megabit (128K x 8) storage capacity, making it suitable for storing large configurations, firmware, or any other critical data that must be preserved across power cycles.
  • Speed: The AT28C010-15BM/883 offers a fast access time of 150 ns, allowing for quick data retrieval, which is essential for high-speed applications and ensures minimal system latency.
  • Operating Range: This EEPROM operates within the extended military temperature range, ensuring reliable performance under extreme conditions.
  • Endurance: It is designed to withstand a high number of write cycles, with an endurance of 10,000 write cycles per byte, which translates to a long operational lifespan for applications that require frequent data updates.
  • Data Retention: With a data retention period of a minimum of 10 years, users can be confident that their data will remain intact over a decade, even without power.

Additional Benefits:

  • Easy Integration: The AT28C010-15BM/883 comes in a hermetically sealed, 32-lead Ceramic Dual Inline Package (CerDIP), providing robustness and ease of integration into a variety of system designs.
  • Low Power Consumption: Its low power consumption makes it an energy-efficient choice for battery-powered devices and applications where power efficiency is critical.
  • Security: The device includes features that allow for hardware and software data protection, adding an extra layer of security to sensitive data.

The AT28C010-15BM/883 from Microchip Technology is a testament to the company's commitment to providing high-quality, reliable storage solutions that meet the stringent requirements of the most demanding environments. Whether used in satellite systems, avionics, or mission-critical military hardware, this EEPROM delivers the performance and durability needed for secure and dependable data storage.

You May Also Be Interested in

Murata Electronics North America
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
ADI Electronics
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Hewlett Packard
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess