EN
  • EN
  • DE

AT28C01015BI

Part No AT28C01015BI
Manufacturer Microchip Technology
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1198044-AT28C01015BI
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT28C01015BI CAD Model

Description

Microchip Technology AT28C01015BI

The AT28C01015BI is a high-performance parallel EEPROM from Microchip Technology, designed for applications requiring fast and reliable non-volatile memory storage. This integrated circuit features a generous 1-megabit capacity, making it suitable for a wide range of data storage needs in various electronic systems.

With its parallel interface, the AT28C01015BI offers rapid access times, which is crucial for performance-critical applications such as real-time data acquisition, industrial control systems, and advanced communication devices. The EEPROM supports a fast read access time of 150 ns, ensuring that data can be retrieved quickly and efficiently when needed.

The AT28C01015BI is designed for versatility, with an operating voltage range of 4.5V to 5.5V, which makes it compatible with most 5V systems. It also includes features such as hardware data protection and a sector write protection mechanism, providing additional security for stored data and preventing accidental overwrites or erasure.

This EEPROM device is available in an industry-standard 32-lead TSOP package, which is suitable for surface mount technology (SMT) and is designed to be robust and reliable over a wide temperature range. The AT28C01015BI is also characterized by its low power consumption, which is particularly beneficial for portable and battery-powered applications where energy efficiency is paramount.

For developers and engineers, Microchip Technology provides comprehensive support for the AT28C01015BI, including detailed datasheets, application notes, and programming information. This makes integration into existing or new designs straightforward and ensures a smooth development process.

In summary, the AT28C01015BI from Microchip Technology is a high-quality, high-speed EEPROM that offers a large storage capacity, fast access times, and a range of features that ensure data integrity and security. Its compatibility with 5V systems, low power consumption, and reliable performance across varying temperatures make it an excellent choice for a multitude of memory storage applications.

You May Also Be Interested in

Amphenol
CONN PLUG 4POS EDGE MNT / 4 Connector Plug Board Edge, Through Hole, Right Angle Black
Lowest to $52.0971
Fuji Electric
French Electronic Distributor since 1988
Need more? Email Us
TE Connectivity
Circular MIL Spec Strain Reliefs & Adapters TX18AB00B3620
Need more? Email Us
Microchip Technology
Need more? Email Us
Trademark Fine Art
TRADEMARK FINE ART ALI1001-C3547GG Ines Kouidis 'Everybody Loves my Baby'
Need more? Email Us
Amd
Need more? Email Us
Anachip Corp
Need more? Email Us
Siemens
S7-1200+KP300 Basic Starterkit; CPU1212C Ac/dc/rly; Hmi KP300; STEP7 Basic
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 12 Circuits
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess