EN
  • EN
  • DE
  • IT

AT28C010E-25EM

Part No AT28C010E-25EM
Manufacturer Microchip Technology
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1211233-AT28C010E-25EM
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT28C010E-25EM CAD Model

Description

The AT28C010E-25EM from Microchip Technology is a high-performance Electrically Erasable Programmable Read-Only Memory (EEPROM) integrated circuit, providing robust storage solutions for a wide range of applications. This device offers a substantial 1 Megabit of memory space, ensuring ample room for your data storage needs.

Key Features:

  • Memory Size: 1 Megabit (128K x 8)
  • Speed: 250 ns access time, enabling swift read operations.
  • Operating Voltage: 5V supply, which is compatible with many microcontrollers and digital systems.
  • Low Power Consumption: Features such as automatic sleep mode help to minimize power usage when the device is not in active operation.
  • Endurance: Capable of 1,000,000 write/erase cycles, guaranteeing a long operational lifespan.
  • Data Retention: Offers data retention of 10 years, providing reliable storage over an extended period.
  • Temperature Range: Industrial temperature range of -40°C to +85°C, suitable for harsh environments.
  • Packaging: Available in a 32-lead PLCC (Plastic Leaded Chip Carrier) package, which is ideal for surface mount technology.

Applications:

The AT28C010E-25EM is designed to meet the demands of a variety of applications where reliable and durable non-volatile memory storage is essential. It is particularly well-suited for:

  • Embedded microcontroller storage
  • Boot memory for computers and communication devices
  • Configuration storage for networking hardware
  • Industrial control systems
  • Medical devices
  • Gaming and entertainment systems

Advantages:

This EEPROM device from Microchip Technology offers several advantages over traditional non-volatile memory options. Its high write/erase cycle endurance and long data retention ensure reliability and durability. The fast access time and low power consumption make it an efficient choice for modern electronics. Furthermore, the device's compatibility with industrial temperature ranges and its robust packaging make it suitable for a wide array of challenging applications.

You May Also Be Interested in

Fuji Electric
Need more? Email Us
Molex, LLC
Need more? Email Us
Wurth Electronics Inc
Tb, Wire to Brd, 4WAY, 14AWG;
Need more? Email Us
Siemens
S7-1200+KP300 Basic Starterkit; CPU1212C Ac/dc/rly; Hmi KP300; STEP7 Basic
Need more? Email Us
Microchip Technology
VOLTAGE REGULATOR / Zener Diode 5.1 V 500 mW ±5% Surface Mount DO-213AA
Need more? Email Us
Conexant Systems
Need more? Email Us
TE Connectivity
Circular MIL Spec Strain Reliefs & Adapters TX18AB00B3620
Need more? Email Us
3M
3M BOARDMOUNT SOCKET, 929 SERIES / 16 Position Receptacle Connector 0.100" (2.54mm) Through Hole Tin
Need more? Email Us
Amd
Contact for details
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess