EN
  • EN
  • DE

AT28C040-20LI

Part No AT28C040-20LI
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 4MBIT PARALLEL 44CLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features EEPROM Memory IC 4Mb (512K x 8) Parallel 200 ns 44-CLCC (16.55x16.55)
Manufacturer Microchip Technology
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting Surface Mount
Package 44-CLCC
Case / Package 44-CLCC (16.55x16.55)
Family Name AT28C040
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A001A2C
HTSUS 8542.32.0051
Quantity per package 29
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911888-AT28C040-20LI
Ultra Librarian 3D Model Ultra Librarian AT28C040-20LI CAD Model

Description

The AT28C040-20LI is a high-performance, 4-megabit Parallel EEPROM meticulously crafted by Microchip Technology. This EEPROM, standing for Electrically Erasable Programmable Read-Only Memory, is designed for applications that require data storage that can endure frequent reprogramming and data alteration. With a storage capacity of 4 megabits, the AT28C040-20LI is capable of housing substantial amounts of data while maintaining the integrity and speed required for demanding applications.

Key Features

  • Memory Size: This device offers a significant memory size of 4 Mbit (512K x 8), providing ample space for code storage or data logging tasks.
  • Speed: The access time of 200 ns (nanoseconds) ensures rapid data retrieval, making it an excellent choice for performance-critical applications.
  • Operating Temperature: With an industrial temperature range of -40°C to +85°C, the AT28C040-20LI is robust and reliable, even in extreme conditions.
  • Interface: The parallel interface facilitates a straightforward connection to microcontrollers and other digital systems, allowing for efficient communication and data transfer.
  • Packaging: This EEPROM comes in a 32-lead PLCC (Plastic Leaded Chip Carrier) package, which is known for its compact footprint and durability.
  • Low Power Consumption: It is designed for low power consumption, making it suitable for battery-operated devices and power-sensitive applications.

Applications

The AT28C040-20LI is versatile and can be used in a range of applications, including:

  • Embedded systems
  • Telecommunication infrastructure
  • Automotive electronics
  • Industrial control systems
  • Medical devices

Conclusion

Overall, the AT28C040-20LI from Microchip Technology is a reliable and efficient choice for designers and engineers who require a robust memory solution with a balance of speed, capacity, and durability. Whether used in critical industrial applications or consumer electronics, this EEPROM provides the performance and reliability that modern technology demands.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7800
STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 512X8, SERIAL PDIP8 / EEPROM Memory IC 4Kb (512 x 8) SPI 1 MHz 8-DIP
Need more? Email Us
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 256Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1019
ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $1.4338

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess