EN
  • EN
  • DE

AT28C16-20DC

Part No AT28C16-20DC
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1018639-AT28C16-20DC
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT28C16-20DC CAD Model

Description

Microchip Technology AT28C16-20DC EEPROM

The AT28C16-20DC is a high-performance Electrically Erasable Programmable Read-Only Memory (EEPROM) integrated circuit from Microchip Technology, designed for optimal storage solutions in a wide array of electronic applications. This product offers a substantial 16-kilobit memory capacity, which is organized as 2,048 words by 8 bits each, providing ample space for code or data storage.

With its 20ns access time, the AT28C16-20DC ensures swift data retrieval, making it an excellent choice for performance-critical applications where speed is of the essence. This speed advantage allows devices using the AT28C16-20DC to operate more efficiently, with faster boot times and quicker access to stored configurations.

One of the key features of the AT28C16-20DC is its parallel interface, which facilitates easy integration into a variety of microcontroller-based systems. This interface provides a straightforward connection to most 8-bit microprocessors and microcontrollers, ensuring compatibility and ease of use.

Durability and reliability are hallmarks of the AT28C16-20DC, which is rated for 100,000 write/erase cycles and a data retention period of 10 years. This level of endurance makes it suitable for applications that require frequent data updates, such as parameter storage, device configuration, and real-time data logging.

The AT28C16-20DC operates over a wide voltage range, typically from 4.5V to 5.5V, which allows for flexibility in power supply design and ensures stable operation across various environmental conditions. Its temperature range also supports industrial applications, with the ability to function in environments ranging from -40°C to +85°C.

In terms of packaging, the AT28C16-20DC is available in a ceramic DIP (Dual In-line Package), which provides robust physical protection and ease of handling for assembly processes. This package type also aids in heat dissipation, contributing to the device's overall reliability.

Overall, the AT28C16-20DC from Microchip Technology is a versatile, high-speed EEPROM chip that offers reliable storage solutions for a multitude of electronic applications, ensuring data integrity and quick access when needed.

You May Also Be Interested in

Murata Electronics North America
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Hewlett Packard
Need more? Email Us
Kemet
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess