EN
  • EN
  • DE

AT28C256E-15LM/883

Part No AT28C256E-15LM/883
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 256KBIT PARALLEL 32LCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Active
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 256Kbit
Memory Organization 32K x 8
Memory Interface Parallel
Write Cycle Time - Word, Page 10ms
Access Time 150 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C (TC)
Mounting Type Surface Mount
Package / Case 32-CLCC
Supplier Device Package 32-LCC (11.43x13.97)
Base Product Number AT28C256
Standard Package 34 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A2C
HTSUS 8542.32.0051
Win Source Part Number 565510-AT28C256E-15LM/883
Ultra Librarian 3D Model Ultra Librarian AT28C256E-15LM/883 CAD Model

Description

The AT28C256E-15LM/883 is a high-performance, 256K (32K x 8) parallel EEPROM designed and manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This EEPROM device provides an excellent solution for applications requiring data storage and retrieval without the need for a battery to maintain the data integrity.

Key Features

  • Density: 256K-bit storage capacity, organized as 32,768 words of 8 bits each, offering ample space for code or data storage.
  • Access Time: Fast access time of 150ns, enabling high-speed read operations which is critical for time-sensitive applications.
  • Operating Temperature: Military-grade temperature range from -55°C to +125°C, ensuring reliable performance under extreme conditions.
  • Low Power Consumption: Features low-power CMOS technology, which significantly reduces power consumption during operation.
  • Endurance: Offers high write endurance, capable of withstanding 100,000 write cycles, ensuring long-term reliability.
  • Data Retention: Guaranteed data retention of 10 years, providing a stable storage solution over an extended period.
  • Package: The device is available in a 32-lead, hermetically sealed ceramic DIP (Dual In-line Package), providing robust physical protection and enhancing durability.

Applications

The AT28C256E-15LM/883 is ideal for a wide range of applications across various industries, including telecommunications, automotive, industrial control systems, and military applications, where reliable and durable non-volatile memory storage is crucial. Its fast access time and high endurance make it suitable for use in microcontroller-based systems, boot memory, and configuration storage tasks.

Quality and Reliability

Microchip Technology's commitment to quality ensures that the AT28C256E-15LM/883 meets stringent industry standards for performance and reliability. The device is also compliant with the MIL-STD-883 standard, which certifies its suitability for military and aerospace applications.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 32KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 256KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8SOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess