EN
  • EN
  • DE

AT28C256E-15PI

Part No AT28C256E-15PI
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 256KBIT PARALLEL 28DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 256Kbit
Memory Organization 32K x 8
Memory Interface Parallel
Write Cycle Time - Word, Page 10ms
Access Time 150 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TC)
Mounting Type Through Hole
Package / Case 28-DIP (0.600", 15.24mm)
Supplier Device Package 28-PDIP
Base Product Number AT28C256
Standard Package 14 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 565511-AT28C256E-15PI
Ultra Librarian 3D Model Ultra Librarian AT28C256E-15PI CAD Model

Description

The AT28C256E-15PI is a high-performance 256K (32K x 8) Parallel EEPROM from Microchip Technology, designed for applications requiring fast and reliable non-volatile memory storage. With its 150ns access time, this EEPROM delivers the speed needed for real-time data storage in a wide range of devices.

Key Features:

  • Capacity: 256K (32K x 8) providing ample space for firmware storage, configuration parameters, or data logging.
  • Access Time: Fast access time of 150 nanoseconds facilitates quick data retrieval, enhancing overall system performance.
  • Operating Voltage: Wide-ranging operating voltage from 4.5V to 5.5V, making it compatible with many microcontrollers and digital systems.
  • Temperature Range: Industrial temperature range from -40°C to +85°C ensures reliability and functionality under extreme conditions.
  • Parallel Interface: Easy-to-use parallel interface for simple integration with microprocessors and microcontrollers.
  • Write Protect: Hardware data protection feature to prevent inadvertent writes during power transitions.
  • Endurance: High write endurance with 100,000 write cycles, ensuring a long operational lifespan for applications with frequent data updates.
  • Data Retention: Offers data retention of 10 years, securing your data well into the future.

Applications:

The AT28C256E-15PI is versatile and can be used in a variety of applications, including:

  • Industrial control systems
  • Medical devices
  • Automotive electronics
  • Telecommunication infrastructure
  • Consumer electronics

Product Summary:

The Microchip AT28C256E-15PI EEPROM provides robust storage solutions for systems requiring high-speed, reliable, and non-volatile memory. Its wide voltage range and industrial temperature resilience make it an excellent choice for demanding environments. Whether your application is in industry, automotive, or consumer electronics, the AT28C256E-15PI offers the performance and durability needed for your data storage requirements.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 32KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 256KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 32KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8DFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess