EN
  • EN
  • DE

AT28HC256-70JU

Part No AT28HC256-70JU
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 256KBIT PAR 32PLCC  /  EEPROM Memory IC 256Kb (32K x 8) Parallel 70 ns 32-PLCC (13.97x11.43)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Package Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 256Kb (32K x 8)
Memory Interface Parallel
Write Cycle Time - Word, Page 10ms
Access Time 70 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TC)
Mounting SMD (SMT)
Package / Case 32-LCC (J-Lead)
Supplier Device Package 32-PLCC (13.97x11.43)
Base Product Number AT28HC256
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Names AT28HC25670JU
Standard Package 32
Win Source Part Number 1218610-AT28HC256-70JU
Ultra Librarian 3D Model Ultra Librarian AT28HC256-70JU CAD Model

Description

Microchip Technology AT28HC256-70JU EEPROM

The Microchip Technology AT28HC256-70JU represents a high-performance Electrically Erasable Programmable Read-Only Memory (EEPROM) integrated circuit, offering a robust storage solution for a wide range of applications. This particular model boasts a 256K (32K x 8) memory capacity, allowing for ample space to store firmware, configuration parameters, or small application data sets.

Designed with reliability and speed in mind, the AT28HC256-70JU operates at a notable access time of 70ns, ensuring quick data retrieval and smooth performance even in time-sensitive environments. The device's versatility is further highlighted by its wide operating voltage range of 4.5V to 5.5V, making it suitable for interfacing with a variety of microcontrollers and digital systems without the need for level shifters or voltage regulators.

Featuring parallel interface for easy integration into existing systems, the AT28HC256-70JU is housed in a robust 32-lead PLCC (Plastic Leaded Chip Carrier) package, which not only provides physical protection but also ensures reliable connectivity in a compact footprint. This package is particularly beneficial for space-constrained applications where board real estate is at a premium.

The endurance of the AT28HC256-70JU is noteworthy, with the EEPROM capable of withstanding up to 100,000 write cycles and a data retention period of 10 years. This level of durability makes it an ideal choice for applications where data integrity and longevity are critical, such as in industrial control systems, automotive electronics, and telecommunications equipment.

Microchip Technology's commitment to quality is evident in the AT28HC256-70JU, which is designed to meet stringent industry standards. Users can expect a reliable, low-power storage solution that integrates seamlessly into their existing designs, backed by the reputation of a leading manufacturer in the semiconductor industry.

In summary, the AT28HC256-70JU from Microchip Technology is a high-speed, durable, and versatile EEPROM that provides a reliable non-volatile memory solution for applications demanding stable and long-lasting data storage.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 512X8, SERIAL PDIP8 / EEPROM Memory IC 4Kb (512 x 8) SPI 1 MHz 8-DIP
Need more? Email Us
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 256Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1019
NXP / Nexperia
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $1.4338
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
Puya Semiconductor (Shanghai) Co., Ltd.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0587

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess