EN
  • EN
  • DE

AT28HC256-90SU

Part No AT28HC256-90SU
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 256KBIT PAR 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features EEPROM Memory IC 256Kb (32K x 8) Parallel 28-SOIC
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting Surface Mount
Package 28-SOIC (0.295", 7.50mm Width)
Case / Package 28-SOIC
Family Name AT28HC256
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Quantity per package 27
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911899-AT28HC256-90SU
Ultra Librarian 3D Model Ultra Librarian AT28HC256-90SU CAD Model

Description

Microchip Technology AT28HC256-90SU EEPROM

The AT28HC256-90SU is a high-performance Electrically Erasable Programmable Read-Only Memory (EEPROM) integrated circuit from the renowned manufacturer Microchip Technology. This device offers a generous 256K (32K x 8) memory capacity, enabling efficient data storage for a wide range of applications. Designed with versatility in mind, this EEPROM caters to the needs of industries that require reliable and durable non-volatile memory solutions.

One of the standout features of the AT28HC256-90SU is its fast access time of 90 nanoseconds, which ensures quick data retrieval and enhances the overall performance of the systems it is integrated with. This speed is particularly beneficial in applications where time-critical operations are essential, such as in real-time computing or high-speed data acquisition systems.

The AT28HC256-90SU is designed with a parallel interface, making it compatible with many microcontrollers and digital signal processors in the market. Its ease of integration is further facilitated by its industry-standard 28-pin SOIC (Small Outline Integrated Circuit) package, which is widely used and recognized for its space-saving footprint and reliability.

Additionally, the device boasts a robust feature set that includes byte write capability and an intrinsic data retention of 200 years. The byte write feature allows for precise data management and updates, while the extended data retention ensures that the information stored within the EEPROM will remain secure and intact over an extended period, making it suitable for applications where long-term data preservation is critical.

Microchip Technology's commitment to quality is evident in the AT28HC256-90SU, which is fabricated using high-quality CMOS technology. This technology not only provides low power consumption but also ensures high endurance, with the EEPROM capable of withstanding up to one million write cycles. Such durability makes it an ideal choice for memory applications where frequent data updates are necessary.

In summary, the AT28HC256-90SU from Microchip Technology is a reliable, high-speed EEPROM that offers excellent performance and durability for a variety of data storage applications. Its integration-friendly design, coupled with its robust feature set, makes it a valuable component for designers and engineers seeking a dependable non-volatile memory solution.

You May Also Be Interested in

Fairchild/ON Semiconductor
EEPROM, 1KX16, SERIAL PDIP8 / EEPROM Memory IC 16Kb (1K x 16, 2K x 8) Microwire, SPI 1 MHz 8-DIP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
Mitsubishi
IC 27512 EEPROM 524, 288-Bit 250ns UV Erasable and Electrically Reprogrammable ROM
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $1.4338
National Semiconductor (TI)
Need more? Email Us
Microchip Technology
Fanout PCIe Switch, 12 Gbps, FBGA-1069, RoHS
Need more? Email Us
Puya Semiconductor (Shanghai) Co., Ltd.
1.7V~5.5V 128Kbit 1MHz I2C TSSOP-8 Memory (ICs) RoHS
Lowest to $0.2053
NXP / Nexperia
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess