EN
  • EN
  • DE

AT28HC256F-90TU

Part No AT28HC256F-90TU
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 256KBIT PAR 28TSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features EEPROM Memory IC 256Kb (32K x 8) Parallel 90 ns 28-TSOP
Manufacturer Microchip Technology
Package Tray
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting Surface Mount
Package 28-TSSOP (0.465", 11.80mm Width)
Case / Package 28-TSOP
Family Name AT28HC256
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Quantity per package 234
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862107-AT28HC256F-90TU
Ultra Librarian 3D Model Ultra Librarian AT28HC256F-90TU CAD Model

Description

Microchip Technology AT28HC256F-90TU EEPROM

The AT28HC256F-90TU is a high-performance Electrically Erasable Programmable Read-Only Memory (EEPROM) module from Microchip Technology, renowned for its reliability and versatility. This EEPROM offers a significant storage capacity of 256 Kilobits and is organized as 32K x 8 bits, making it a suitable choice for a wide range of data storage applications where efficient and flexible non-volatile memory is crucial.

With an access time of 90 nanoseconds, the AT28HC256F-90TU provides quick data retrieval, ensuring high-speed performance that is essential for time-sensitive operations. This speed is particularly beneficial for applications that require frequent updates to stored data or fast read operations.

Designed for easy integration into your circuit, this EEPROM comes in a 28-pin TSOP package, which is not only space-efficient but also offers robust physical protection for the memory cells. The package is designed to withstand the rigors of both the manufacturing process and long-term operation in a variety of environments.

The AT28HC256F-90TU operates over a wide voltage range of 4.5V to 5.5V, providing flexibility in power supply design and ensuring compatibility with both 5V legacy systems and newer, lower-voltage designs. This voltage range, combined with its low power consumption, makes it an energy-efficient choice for battery-operated devices.

Microchip's AT28HC256F-90TU EEPROM features industry-standard programming algorithms and is fully compatible with the JEDEC byte-wide standard. This ensures that it can be easily programmed by a wide range of standard EEPROM programmers without the need for additional software or special programming devices.

Furthermore, the EEPROM's endurance of 100,000 write cycles and data retention of 10 years guarantee long-term reliability, allowing it to store critical data without the risk of loss over time. This makes the AT28HC256F-90TU an ideal memory solution for applications such as industrial control systems, medical devices, automotive electronics, and any other systems where dependable and persistent data storage is a must.

Overall, the Microchip AT28HC256F-90TU EEPROM is a testament to Microchip's commitment to providing high-quality, durable, and easy-to-use memory solutions for a diverse array of electronic applications.

You May Also Be Interested in

Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
Fairchild/ON Semiconductor
EEPROM, 512X8, SERIAL PDIP8 / EEPROM Memory IC 4Kb (512 x 8) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7800
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Microchip Technology
Fanout PCIe Switch, 12 Gbps, FBGA-1069, RoHS
Need more? Email Us
STMicroelectronics
Integrated Circuit Memory 27C2001/PLCC/M27C2001/15C1 SGS THOMSON EEPROM KX8=256 PLCC
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 1KX16, SERIAL PDIP8 / EEPROM Memory IC 16Kb (1K x 16, 2K x 8) Microwire, SPI 1 MHz 8-DIP
Need more? Email Us
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 512Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1921

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess