EN
  • EN
  • DE

AT28HC64B-12PI

Part No AT28HC64B-12PI
Manufacturer Microchip Technology
Catalog OEM Souring
Description EEPROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1466407-AT28HC64B-12PI
Manufacturer Microchip Technology
Package Tube
Product Status Obsolete
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 64Kbit
Memory Organization 8K x 8
Memory Interface Parallel
Write Cycle Time - Word, Page 10ms
Access Time 120ns
Voltage - Supply 4.5 V ~ 5.5 V
Operating Temperature -40°C ~ 85°C (TC)
Grade -
Mounting Type Through Hole
Package / Case 28-DIP (0.600", 15.24mm)
Supplier Device Package 28-PDIP
Ultra Librarian 3D Model Ultra Librarian AT28HC64B-12PI CAD Model

Description

The AT28HC64B-12PI is an EEPROM (Electrically Erasable Programmable Read-Only Memory) component manufactured by Atmel. This device is designed for high-performance memory applications where data stability and reliability are essential. With a storage capacity geared for efficient data management, the AT28HC64B-12PI EEPROM operates at a significant read and write speeds, featuring a 12 ns access time which makes it exceptionally suitable for high-speed microprocessor systems. It is packaged in a PDIP, which makes it compatible with standard breadboards and sockets for ease of development and prototyping. The device employs CMOS EEPROM technology, allowing for lower power consumption and improved endurance over traditional EEPROMs. It is suitable for a wide range of applications, including but not limited to, programmable software storage, system configuration parameters, and device calibration data storage. The design and build quality of this microchip assure long-term data retention and high reliability, making it a preferred choice for critical and high-performance applications.

You May Also Be Interested in

Microchip Technology
MCU Arm 512K HS Flash 100-LQFP
Lowest to $111.8906
STMicroelectronics
MCU F103 Arm Cortex-M3 32KB LQFP-48
Lowest to $5.8620
Toshiba Semiconductor and Storage
8biTb Microprocessor
Need more? Email Us
STMicroelectronics
MCU G0B1 Arm Cortex-M0+ 128KB UFQFPN-48
Need more? Email Us
Freescale Semiconductor - NXP
8bit MCU with 60K Flash
Need more? Email Us
STMicroelectronics
MCU G473 Arm Cortex-M4 128KB BGA-100 -40+ 125C
Need more? Email Us
Silicon Labs
IC RF TxRx+ MCU 32bit 80NHz SoC
Lowest to $10.9714
STMicroelectronics
MCU C011 Arm Cortex-M0+ 16KB TSSOP-20
Lowest to $0.6113
NXP / Nexperia
MCU Arm Cortex-M0+ 256KB 96KB LQFP-64
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess