EN
  • EN
  • DE

JANTX1N4984

Part No JANTX1N4984
Manufacturer Microchip Technology
Catalog OEM Souring
Description Diode Zene Single 120V 5% 5000mW 2-Pin Case E Bag
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1466466-JANTX1N4984
Manufacturer Microchip Technology
Package Bulk
Product Status Active
Voltage - Zener (Nom) (Vz) 120V
Tolerance ±5%
Power - Max 5W
Impedance (Max) (Zzt) 170 Ohms
Current - Reverse Leakage @ Vr 2 µA @ 91.2 V
Voltage - Forward (Vf) (Max) @ If 1.5V @ 1A
Operating Temperature -65°C ~ 175°C
Grade Military
Qualification MIL-PRF-19500/356
Mounting Type Through Hole
Package / Case E, Axial
Ultra Librarian 3D Model Ultra Librarian JANTX1N4984 CAD Model

Description

The JANTX1N4984 microchip component by Microchip Technology functions as a Zener diode, designed to manage voltage within electronic circuits precisely. Specified as 'Diode Zene Single 120V 5% 5000mW 2-Pin Case E Bag,' this component is characterized by its ability to regulate voltage at 120 volts with a tolerance of 5%, and a power dissipation capacity of 5000 milliwatts, encapsulated in a 2-pin case E package. The JANTX1N4984 is particularly catered towards applications requiring stable voltage regulation and protection against voltage spikes, including surge protection in power supplies, voltage reference circuits, and capacitor charging applications. The high power dissipation and the 120V regulation capacity make it ideal for high-voltage applications. As with other JANTX qualified devices, the JANTX1N4984 meets the military and aerospace application standards, ensuring reliability and performance in critical and demanding environments.

You May Also Be Interested in

Microchip Technology
MCU 32BIT 256KB Flash 64QFN
Need more? Email Us
Freescale Semiconductor - NXP
8bit MCU with 60K Flash
Need more? Email Us
STMicroelectronics
MCU F103 Arm Cortex-M3 32KB LQFP-64
Lowest to $7.2548
Cypress Semiconductor Corp
MCU PSoC 4000S 24MHz 16KB QFN Ind
Need more? Email Us
Silicon Labs
IC RF TxRx+ MCU 32bit 80NHz SoC
Lowest to $10.9714
Renesas Electronics America
MCU
Need more? Email Us
Toshiba Semiconductor and Storage
8biTb Microprocessor
Need more? Email Us
STMicroelectronics
MCU G0B1 Arm Cortex-M0+ 256KB UFQFPN-32 -40+ 105C
Need more? Email Us
Cypress Semiconductor Corp
MCU 16-bit MICOM LQFP-100
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess