EN
  • EN
  • DE

AT29BV010A-25JI

Part No AT29BV010A-25JI
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 1MBIT PARALLEL 32PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features FLASH Memory IC 1Mb (128K x 8) Parallel 250 ns 32-PLCC (13.97x11.43)
Manufacturer Microchip Technology
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting Surface Mount
Package 32-LCC (J-Lead)
Case / Package 32-PLCC (13.97x11.43)
Family Name AT29BV010
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Quantity per package 32
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911908-AT29BV010A-25JI
Ultra Librarian 3D Model Ultra Librarian AT29BV010A-25JI CAD Model

Description

Product Overview: AT29BV010A-25JI from Microchip Technology

The AT29BV010A-25JI is a high-performance flash memory device from Microchip Technology, designed to offer a robust storage solution for a variety of electronic applications. This device is a 1-megabit flash memory component with a 5-volt-only operation, making it suitable for systems that require low-power consumption without sacrificing performance and reliability.

Key Features

  • Memory Capacity: The AT29BV010A-25JI offers a substantial 1-megabit (128K x 8) storage capacity, providing ample space for firmware storage, boot code, or data logging in embedded systems.
  • Speed: With a 25 nanosecond access time, this flash memory provides fast read capabilities, enabling quick data retrieval and efficient operation in time-sensitive applications.
  • Interface: It features a simple, yet flexible, parallel interface for easy integration into a wide range of microcontroller-based systems.
  • Programming: The device supports rapid programming algorithms for quick and efficient device updates, minimizing downtime and enhancing productivity.
  • Endurance: It is rated for a minimum of 10,000 write/erase cycles, ensuring long-term reliability and stability for applications that require frequent data updates.
  • Temperature Range: The AT29BV010A-25JI is designed to operate over an industrial temperature range, making it suitable for use in environments with extreme temperature conditions.
  • Package: This flash memory comes in a 32-lead PLCC (Plastic Leaded Chip Carrier) package, providing robust physical protection and ease of mounting on printed circuit boards.

Applications

The AT29BV010A-25JI is ideal for use in a diverse array of applications, such as:

  • Embedded systems requiring non-volatile memory storage
  • Bootloaders and firmware storage for microcontrollers and processors
  • Industrial control systems that operate in challenging environments
  • Automotive electronics requiring high reliability and endurance
  • Telecommunication infrastructure and networking equipment

With its combination of performance, durability, and ease of use, the AT29BV010A-25JI flash memory from Microchip Technology is a reliable choice for designers and engineers looking to incorporate stable and efficient non-volatile memory into their electronic designs.

You May Also Be Interested in

Intel
MD264 Qdp 32GB X8 Split 1.8/3.3V TSOP
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 128MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 128Mb (16M x 8) Parallel 90 ns 64-FBGA (13x11)
Need more? Email Us
GigaDevice Semiconductor
IC FLASH 2MBIT SPI/QUAD I/O 8SOP / FLASH - NOR Memory IC 2Mb (256K x 8) SPI - Quad I/O 8-SOP
Lowest to $0.4984
Cypress Semiconductor Corp
IC FLASH MEMORY NOR PARALLEL / FLASH - NOR Memory IC 256Mb (32M x 8, 16M x 16) Parallel 110 ns 64-FBGA (13x11)
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 512KBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 512Kb (64K x 8) SPI - Quad I/O 104 MHz 8-SOIC
Lowest to $0.9794
Intel
IC 1MX8 Flash 12V Prom, 100NS, PDSO44
Need more? Email Us
GigaDevice Semiconductor
8MBIT NOR FLASH /3.3V /USON8 3*2 / FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 133 MHz 7 ns 8-USON (2x3)
Lowest to $0.4399
Samsung
Flash 4G 512M*8 D-die 2.7^3.6V Lead Free
Need more? Email Us
Microchip Technology
IC FLASH 4MBIT SPI 80MHZ 8SOIC / FLASH Memory IC 4Mb (512K x 8) SPI 80 MHz 8-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess