EN
  • EN
  • DE

AT29C010A-15TI

Part No AT29C010A-15TI
Manufacturer Microchip Technology
Catalog Memory
Description IC FLASH 1MBIT PARALLEL 32TSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 1Mbit
Memory Organization 128K x 8
Memory Interface Parallel
Write Cycle Time - Word, Page 10ms
Access Time 150 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TC)
Mounting Type Surface Mount
Package / Case 32-TFSOP (0.724", 18.40mm Width)
Supplier Device Package 32-TSOP
Base Product Number AT29C010
Standard Package 156 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 565604-AT29C010A-15TI
Ultra Librarian 3D Model Ultra Librarian AT29C010A-15TI CAD Model

Description

The AT29C010A-15TI is a high-performance 1-megabit Flash memory component designed and manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This device is part of the AT29C010A series, which is known for its reliability and efficiency in various electronic applications.

Key Features

  • Memory Capacity: The device offers a substantial 1-megabit (128K x 8) storage capacity, making it suitable for storing firmware, boot code, or other critical data.
  • Access Time: With a fast access time of 150 nanoseconds, the AT29C010A-15TI ensures quick data retrieval, contributing to the overall performance of the system it is integrated into.
  • Operating Voltage: It operates at a voltage range of 5V ± 10%, which is standard for many electronic circuits and systems, ensuring compatibility and ease of integration.
  • Temperature Range: This device is designed to operate within an industrial temperature range of -40°C to +85°C, making it robust and reliable for use in harsh environmental conditions.
  • Package Type: The AT29C010A-15TI comes in a 32-lead, thin profile plastic package (TSOP), which is ideal for space-constrained applications.
  • Endurance: The Flash memory is rated for a minimum of 10,000 write/erase cycles, ensuring long-term reliability for applications that require frequent data updates.
  • Data Retention: Data retention is guaranteed for a minimum of 20 years, providing a stable and durable storage solution.

Applications

The versatility of the AT29C010A-15TI allows it to be used across a wide range of applications. It is particularly well-suited for use in embedded systems, telecommunications, automotive electronics, and any other application that requires a reliable non-volatile memory solution. Its performance characteristics make it an excellent choice for critical data storage in industrial control systems, medical devices, and IoT devices.

Quality and Support

Microchip Technology is committed to providing high-quality products and offers comprehensive technical support for the AT29C010A-15TI. Customers can access a wealth of resources including datasheets, application notes, and design support to facilitate the integration of this Flash memory into their projects.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 32KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 256KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8SOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess