EN
  • EN
  • DE

AT29C020-10JC

Part No AT29C020-10JC
Manufacturer Microchip Technology
Catalog Memory
Description IC FLASH 2MBIT PARALLEL 32PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 2Mbit
Memory Organization 256K x 8
Memory Interface Parallel
Write Cycle Time - Word, Page 10ms
Access Time 100 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TC)
Mounting Type Surface Mount
Package / Case 32-LCC (J-Lead)
Supplier Device Package 32-PLCC (13.97x11.43)
Base Product Number AT29C020
Standard Package 32 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 565610-AT29C020-10JC
Ultra Librarian 3D Model Ultra Librarian AT29C020-10JC CAD Model

Description

The AT29C020-10JC from Microchip Technology is a high-performance 2-megabit Flash memory component that provides robust storage solutions for various electronic applications. This device operates at a 10ns speed grade, ensuring swift access to data and efficient performance for time-sensitive tasks.

Key Features:

  • Memory Capacity: The AT29C020-10JC offers a substantial 2-megabit (256K x 8) storage capacity, making it suitable for storing firmware, configuration parameters, and data logging in embedded systems.
  • Speed: With a fast access time of 10 nanoseconds, this Flash memory component ensures quick data retrieval, contributing to the overall responsiveness of the system it is integrated into.
  • Package: The device comes in a 32-lead PLCC (Plastic Leaded Chip Carrier) package, which is known for its reliability and ease of mounting on printed circuit boards.
  • Low Power Consumption: Designed with power efficiency in mind, the AT29C020-10JC features low power consumption, making it ideal for battery-powered devices or applications where energy efficiency is crucial.
  • Endurance: It boasts a high endurance level, with the ability to withstand a minimum of 10,000 write/erase cycles, ensuring a long operational lifespan and reliability over time.
  • Data Retention: Data retention is guaranteed for a minimum of 20 years, providing a stable and secure storage solution for critical data.
  • Programming: The device supports page mode and byte mode programming, offering flexibility for different programming requirements and scenarios.

Applications:

The AT29C020-10JC is well-suited for a wide range of applications, including but not limited to:

  • Embedded systems
  • Telecommunication devices
  • Automotive electronics
  • Industrial control systems
  • Medical devices

In summary, the AT29C020-10JC from Microchip Technology is a versatile and reliable Flash memory component that provides high-speed, low-power storage solutions for a variety of electronic applications. Its robust feature set ensures that it can meet the needs of demanding environments and critical systems.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 256KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8DFN
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess