EN
  • EN
  • DE

AT29C020-10TC

Part No AT29C020-10TC
Manufacturer Microchip Technology
Catalog Memory
Description IC FLASH 2MBIT PARALLEL 32TSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 2Mbit
Memory Organization 256K x 8
Memory Interface Parallel
Write Cycle Time - Word, Page 10ms
Access Time 100 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TC)
Mounting Type Surface Mount
Package / Case 32-TFSOP (0.724", 18.40mm Width)
Supplier Device Package 32-TSOP
Base Product Number AT29C020
Standard Package 156 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 565612-AT29C020-10TC
Ultra Librarian 3D Model Ultra Librarian AT29C020-10TC CAD Model

Description

Microchip Technology's AT29C020-10TC: A High-Performance Flash Memory Solution

The AT29C020-10TC from Microchip Technology is a cutting-edge flash memory chip designed to offer a combination of speed, reliability, and versatility for a wide array of applications. This 2-megabit flash memory device operates at a voltage range of 4.5V to 5.5V, making it suitable for use in a variety of electronic circuits and products.

Key Features

  • Capacity: The AT29C020-10TC provides a substantial 2-megabit storage capacity, allowing for ample space to store firmware, boot code, or other critical data.
  • Speed: With an access time of 10ns, this flash memory chip is engineered for applications requiring high-speed data retrieval, ensuring smooth and efficient operation.
  • Endurance: Designed for long-term reliability, it offers a high endurance cycle with a minimum of 10,000 write/erase cycles, making it suitable for frequent data updates.
  • Programming: The device supports page mode and byte write operation, providing flexibility in programming and data management.
  • Temperature Range: It operates within an industrial temperature range of -40°C to +85°C, ensuring stable performance under extreme conditions.

Applications

The AT29C020-10TC is ideal for a variety of applications where reliable and fast non-volatile memory is essential. It is commonly used in:

  • Embedded systems
  • Telecommunications equipment
  • Automotive electronics
  • Industrial control systems
  • Medical devices

Technical Specifications

The technical specifications of the AT29C020-10TC include:

  • 2-megabit (256K x 8) flash memory
  • 10ns read access time
  • Single 5V ± 10% supply
  • Low power consumption
  • JEDEC standard 32-pin PLCC package

Microchip Technology's AT29C020-10TC flash memory chip is an exceptional choice for designers and engineers looking for a reliable, high-speed storage solution that can withstand the demands of modern electronic applications. Its robust feature set ensures that it can meet the needs of both complex and straightforward designs, providing a versatile and dependable memory resource.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 256KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 32KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess