EN
  • EN
  • DE

AT29C040A-15JC

Part No AT29C040A-15JC
Manufacturer Microchip Technology
Catalog Memory
Description IC FLASH 4MBIT PARALLEL 32PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 4Mbit
Memory Organization 512K x 8
Memory Interface Parallel
Write Cycle Time - Word, Page 10ms
Access Time 150 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TC)
Mounting Type Surface Mount
Package / Case 32-LCC (J-Lead)
Supplier Device Package 32-PLCC (13.97x11.43)
Base Product Number AT29C040
Standard Package 32 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 565627-AT29C040A-15JC
Ultra Librarian 3D Model Ultra Librarian AT29C040A-15JC CAD Model

Description

The AT29C040A-15JC is a high-performance 4-megabit Flash memory component produced by Microchip Technology, a leading manufacturer of microcontroller and analog semiconductors. Designed with an emphasis on reliability and efficiency, this device is an ideal choice for a wide range of applications in the automotive, industrial, and consumer electronics sectors.

Key Features

  • Memory Capacity: The AT29C040A-15JC offers a generous 4-megabit storage capacity, allowing for the storage of large firmware applications, configuration parameters, or any data requiring non-volatile memory.
  • Access Time: With an impressive access time of 150 nanoseconds, this device provides quick read operations, ensuring high performance for time-sensitive applications.
  • Programming Time: The chip features a rapid programming time, which is crucial for efficient manufacturing processes and quick firmware updates.
  • Operating Voltage: It operates at a voltage range of 5V ± 10%, accommodating a wide range of power supply conditions and ensuring compatibility with various system designs.
  • Temperature Range: The device is designed to function reliably over an extended temperature range, making it suitable for harsh environments.
  • Package Type: The AT29C040A-15JC comes in a 32-lead PLCC (Plastic Leaded Chip Carrier) package, which is known for its durability and ease of handling during the assembly process.
  • Industry Standards: It is compliant with JEDEC standards, assuring interoperability and a smooth integration into existing systems.

Applications

The versatility of the AT29C040A-15JC enables its use in a multitude of applications. It is particularly well-suited for storing boot code in computers and embedded systems, firmware for telecommunications equipment, and the codebase for various consumer electronics. Its robust design ensures that it can handle the rigorous demands of automotive electronics, such as engine control units and infotainment systems.

Conclusion

With its combination of high capacity, fast access time, and robustness, the Microchip Technology AT29C040A-15JC Flash memory is an excellent choice for designers and engineers looking for a reliable and efficient memory solution. Its adherence to industry standards and its wide operating temperature range make it a versatile component for a myriad of applications.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 32KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 64KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8SOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess