EN
  • EN
  • DE

AT29C1024-70TC

Part No AT29C1024-70TC
Manufacturer Microchip Technology
Catalog Memory
Description IC FLASH 1MBIT PARALLEL 48TSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 1Mbit
Memory Organization 64K x 16
Memory Interface Parallel
Write Cycle Time - Word, Page 10ms
Access Time 70 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TC)
Mounting Type Surface Mount
Package / Case 48-TFSOP (0.724", 18.40mm Width)
Supplier Device Package 48-TSOP
Base Product Number AT29C1024
Standard Package 96 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 565637-AT29C1024-70TC
Ultra Librarian 3D Model Ultra Librarian AT29C1024-70TC CAD Model

Description

The AT29C1024-70TC is a high-performance, 1-megabit Flash memory component manufactured by Microchip Technology, a global leader in the field of microcontroller and analog semiconductors. This product features a 64K x 16 configuration, providing ample storage for a wide array of applications, from embedded systems to general-purpose computing tasks.

Key Features

  • High-Density Storage: With a total storage capacity of 1 megabit, the AT29C1024-70TC is capable of handling complex programming and data storage operations, making it ideal for a variety of demanding applications.
  • Fast Access Time: The device boasts a 70ns access time, ensuring quick and efficient retrieval of stored information, which is critical for high-speed computing environments.
  • Low-Power Consumption: Designed for energy efficiency, this flash memory component operates with low power consumption, making it suitable for battery-powered devices and applications where power efficiency is paramount.
  • Extended Temperature Range: The AT29C1024-70TC is built to perform reliably in a wide range of environmental conditions, with an operational temperature range that ensures stability and performance even under extreme temperatures.
  • CMOS Technology: Utilizing advanced CMOS technology, the product offers a combination of high speed, endurance, and low power operation.
  • Easy Interface: The memory component is designed to interface with a wide range of microprocessors and is easily incorporated into system designs, simplifying the integration process for engineers and designers.

Applications

The Microchip AT29C1024-70TC is versatile and can be used in a multitude of applications including but not limited to: industrial control systems, medical devices, automotive electronics, telecommunications, and consumer electronics. Its robust design and high-speed capabilities make it an excellent choice for any application requiring reliable and persistent memory storage.

Product Details

The AT29C1024-70TC is available in a 44-lead TSOP (Thin Small Outline Package) form factor, providing a compact solution for space-constrained applications. It is also fully compatible with the JEDEC standards for Flash memory, ensuring compliance with industry specifications and interoperability with other devices.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8DFN
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 256KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8MSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess