EN
  • EN
  • DE

AT29LV010A-15TI

Part No AT29LV010A-15TI
Manufacturer Microchip Technology
Catalog Memory
Description IC FLASH 1MBIT PARALLEL 32TSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 1Mbit
Memory Organization 128K x 8
Memory Interface Parallel
Write Cycle Time - Word, Page 20ms
Access Time 150 ns
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TC)
Mounting Type Surface Mount
Package / Case 32-TFSOP (0.724", 18.40mm Width)
Supplier Device Package 32-TSOP
Base Product Number AT29LV010
Standard Package 156 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 565666-AT29LV010A-15TI
Ultra Librarian 3D Model Ultra Librarian AT29LV010A-15TI CAD Model

Description

Product Overview: AT29LV010A-15TI

The AT29LV010A-15TI is a high-performance flash memory device from Microchip Technology, designed to deliver reliability and speed for a wide range of applications. This device offers a substantial 1 Megabit of memory, which is particularly suitable for applications that require quick and frequent updates to their firmware or data storage.

Key Features:

  • Memory Capacity: The AT29LV010A-15TI provides a 1-Mbit (128K x 8) memory array, allowing ample space for code or data storage.
  • Speed: With an access time of 150 nanoseconds, this device ensures rapid read operations, facilitating swift system performance.
  • Low Voltage Operation: It operates at a voltage range of 3.0V to 3.6V, making it ideal for battery-operated and power-sensitive applications.
  • Endurance: The flash memory is capable of withstanding a minimum of 10,000 write/erase cycles, ensuring long-term reliability and data retention.
  • Temperature Range: The device is designed to operate over the industrial temperature range of -40°C to +85°C, ensuring functionality under extreme conditions.
  • Package: It comes in a 32-lead TSOP (Thin Small Outline Package) which is suitable for space-constrained applications.
  • Industry Standard: The AT29LV010A-15TI is compatible with industry-standard JEDEC programming algorithms, which facilitates easy integration and programming.

Applications:

The AT29LV010A-15TI is versatile and can be used in various applications, including:

  • Embedded systems
  • Telecommunications
  • Networking hardware
  • Industrial control systems
  • Medical devices
  • Consumer electronics

Why Choose AT29LV010A-15TI?

Microchip Technology's AT29LV010A-15TI stands out for its combination of speed, power efficiency, and robustness, making it an excellent choice for designers looking to optimize their systems for performance and reliability. Its compatibility with standard programming algorithms and industrial temperature range further enhances its suitability for a broad spectrum of applications.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 256KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ SOT23-5
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 64KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 32KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8DIP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess