EN
  • EN
  • DE

AT29LV010A15TU

Part No AT29LV010A15TU
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046503-AT29LV010A15TU
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT29LV010A15TU CAD Model

Description

Microchip Technology's AT29LV010A15TU Flash Memory

The AT29LV010A15TU from Microchip Technology is a high-performance, 1-megabit Flash memory component that offers a robust storage solution for a wide range of applications. This device is designed to deliver fast read and write speeds, making it an ideal choice for systems that require quick data access and reliable non-volatile memory storage.

Key Features:

  • Memory Size: 1 Megabit (128K x 8)
  • Speed: Access time of 150ns
  • Operating Voltage: 3.0V to 3.6V, catering to low-power applications
  • Temperature Range: Industrial grade with an operating temperature range of -40°C to +85°C
  • Endurance: High write endurance with a minimum of 10,000 write cycles
  • Data Retention: Offers data retention of a minimum of 20 years
  • Package: Available in a 32-lead TSOP package for easy integration into various circuit designs

Applications:

The AT29LV010A15TU is highly versatile and can be used in a multitude of applications including, but not limited to:

  • Embedded systems
  • Telecommunications equipment
  • Automotive electronics
  • Industrial control systems
  • Medical devices

Programming and Erasure:

The device supports sector erase capability, allowing for flexible data management and memory organization. It is programmed and erased using a 5V ± 10% programming voltage, which is typical for in-system programming applications. The AT29LV010A15TU's algorithm features hardware data protection to prevent inadvertent writes, ensuring the integrity of the data stored within.

Reliability and Quality:

Microchip Technology is known for its commitment to quality, and the AT29LV010A15TU is no exception. This Flash memory component is manufactured to the highest standards, ensuring reliable performance in even the most demanding environments. Users can trust in the longevity and durability of this memory solution for their critical applications.

You May Also Be Interested in

Kemet
Need more? Email Us
ABB Embedded Power
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Hewlett Packard
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess