EN
  • EN
  • DE

AT29LV020-25JI

Part No AT29LV020-25JI
Manufacturer Microchip Technology
Catalog Memory
Description IC FLASH 2MBIT PARALLEL 32PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 2Mbit
Memory Organization 256K x 8
Memory Interface Parallel
Write Cycle Time - Word, Page 20ms
Access Time 250 ns
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TC)
Mounting Type Surface Mount
Package / Case 32-LCC (J-Lead)
Supplier Device Package 32-PLCC (13.97x11.43)
Base Product Number AT29LV020
Standard Package 32 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 565668-AT29LV020-25JI
Ultra Librarian 3D Model Ultra Librarian AT29LV020-25JI CAD Model

Description

Microchip Technology's AT29LV020-25JI Flash Memory

The AT29LV020-25JI is a high-performance 2-megabit Flash memory component manufactured by Microchip Technology, renowned for its reliability and versatility in a wide array of electronic applications. This non-volatile memory device offers a substantial storage capacity that is particularly suited for applications requiring data retention after power-off scenarios.

Key Features

  • Memory Capacity: The AT29LV020-25JI provides a 2-megabit storage space, allowing ample room for boot code, firmware updates, and data logging.
  • Access Time: With a fast access time of 25 nanoseconds, this Flash memory enables quick data retrieval, enhancing overall system performance.
  • Low Voltage Operation: It operates at a low voltage range, typically between 3.0V to 3.6V, making it ideal for battery-powered and portable devices where power conservation is critical.
  • Package Type: Encased in a 32-lead PLCC (Plastic Leaded Chip Carrier) package, the AT29LV020-25JI is designed for surface mounting, which saves space and is suitable for compact PCB layouts.
  • Endurance: The device boasts an impressive endurance with a minimum of 10,000 write/erase cycles, ensuring a long operational lifespan.
  • Data Retention: It offers a data retention period of at least 20 years, guaranteeing the persistence of stored information over two decades.
  • Programmability: The AT29LV020-25JI supports page and byte mode programming, which provides flexibility for updating code and data segments efficiently.

Applications

Due to its robust feature set, the AT29LV020-25JI is well-suited for a diverse range of applications, including:

  • Embedded systems
  • Telecommunication devices
  • Automotive electronics
  • Industrial control systems
  • Portable consumer electronics

In summary, the AT29LV020-25JI from Microchip Technology is a reliable and cost-effective Flash memory solution that offers a blend of performance, power efficiency, and durability, making it an excellent choice for designers and engineers looking to integrate solid-state storage into their electronic designs.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8DFN
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 256KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 32KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 8TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess