EN
  • EN
  • DE

AT29LV512-12TU

Part No AT29LV512-12TU
Manufacturer Microchip Technology
Catalog Memory
Description IC FLASH 512KBIT PARALLEL 32TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 512Kbit
Memory Organization 64K x 8
Memory Interface Parallel
Write Cycle Time - Word, Page 20ms
Access Time 120 ns
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TC)
Mounting Type Surface Mount
Package / Case 32-TFSOP (0.724", 18.40mm Width)
Supplier Device Package 32-TSOP
Base Product Number AT29LV512
Standard Package 156 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 565681-AT29LV512-12TU
Ultra Librarian 3D Model Ultra Librarian AT29LV512-12TU CAD Model

Description

The AT29LV512-12TU from Microchip Technology is a high-performance, 512-kilobit Flash memory component that offers a fast and efficient storage solution for a wide array of electronic applications. This device operates at a voltage range of 3.0V to 3.6V, making it suitable for low-power operations in battery-powered devices.

With an access time of 120 ns, the AT29LV512-12TU provides quick read operations, essential for applications that require speedy data retrieval. The product is designed with a parallel interface, ensuring seamless integration with microcontrollers and other digital systems that utilize parallel data buses.

The AT29LV512-12TU comes in a 32-lead, thin small outline package (TSOP), providing a compact footprint that is ideal for space-constrained designs. The package is also well-suited for surface-mount technology (SMT), which allows for efficient assembly and soldering during the manufacturing process.

One of the key features of this Flash memory is its endurance; it is capable of withstanding up to 10,000 write/erase cycles, ensuring reliability and longevity in applications where data needs to be frequently updated or changed. This makes it an excellent choice for firmware storage, configuration parameters, or any other application where non-volatile memory is critical.

The AT29LV512-12TU also supports sector erase capability, allowing users to erase and reprogram specific sections of the memory without affecting the rest of the data stored. This feature is particularly useful for applications where modular data management is required.

As a product from Microchip Technology, a leading provider of microcontroller and analog semiconductors, the AT29LV512-12TU benefits from the company's commitment to quality and support. Customers can expect robust technical support and the assurance that comes with using components from a reputable manufacturer in the industry.

In summary, the AT29LV512-12TU is a versatile, reliable, and efficient Flash memory solution that meets the demands of modern electronic systems, offering easy integration, durability, and the support of Microchip Technology's trusted brand.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ SOT23-5
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8DFN
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 32KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 256KBIT I2C 1MHZ 8MSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess