EN
  • EN
  • DE

AT29LV512-15TU

Part No AT29LV512-15TU
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 512KBIT 150NS 32TSOP / Flash Parallel 3V/3.3V 512K-bit 64K x 8 150ns 32-Pin TSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tray
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 512Kb (64K x 8)
Write Cycle Time - Word, Page 20ms
Access Time 150ns
Memory Interface Parallel
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting SMD
Package 32-TFSOP (0.724", 18.40mm Width)
Manufacturer Package 32-TSOP
Win Source Part Number 768979-AT29LV512-15TU
Popularity Medium
Supply and Demand Status Limited
Family Name AT29LV512
Introduction Date May 16, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AT29LV512-15TU CAD Model

Description

The AT29LV512-15TU is a high-performance, 512-kilobit flash memory component designed and manufactured by Microchip Technology. This non-volatile memory device offers a storage capacity of 64K x 8 bits and operates at a voltage range of 3V to 3.6V, making it an ideal choice for low-power applications that require reliable data retention.

With an access time of 150 nanoseconds, the AT29LV512-15TU provides swift read operations that are crucial for time-sensitive tasks. This speed is complemented by an industry-standard, 32-pin TSOP (Thin Small Outline Package) that ensures compatibility with a wide range of printed circuit board designs and existing memory sockets.

The device features a sector erase architecture that offers flexible data management. Each sector can be individually erased and reprogrammed, which allows for efficient memory utilization without the need to erase the entire chip when updating small data sets. This characteristic is particularly useful for applications where data is frequently modified, such as in embedded systems, boot code storage, and configuration parameter storage.

The AT29LV512-15TU also supports JEDEC standard algorithms for erasure and programming, ensuring a smooth integration into existing designs without the need for extensive software modifications. The chip's endurance is rated at a minimum of 10,000 write/erase cycles, providing a robust solution for applications with high reprogramming requirements.

Safety and reliability are key aspects of the AT29LV512-15TU, which includes features such as data polling and toggle bit polling to provide end-of-program detection. Additionally, the device includes sector protection to prevent accidental data corruption and ensure the integrity of critical data.

In summary, the Microchip AT29LV512-15TU flash memory is a versatile and dependable choice for designers and engineers seeking a low-power, high-speed storage solution that is both flexible and easy to integrate into a variety of electronic systems.

You May Also Be Interested in

Intel
Lowest to $8.1612
Microchip Technology
IC FLASH 16MBIT PARALLEL 48TFBGA / FLASH Memory IC 16Mb (1M x 16) Parallel 70 ns 48-TFBGA (6x8)
Need more? Email Us
Toshiba Semiconductor and Storage
NOR Flash Parallel 3V/3.3V 128Mbit 16M/8M x 8bit/16bit 65ns 56-Pin TSOP-I
Need more? Email Us
GigaDevice Semiconductor
8MBIT NOR FLASH /3.3V /USON8 3*2 / FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 133 MHz 7 ns 8-USON (2x3)
Lowest to $0.4399
GigaDevice Semiconductor
IC FLASH 16MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 120 MHz 8-WSON (5x6)
Need more? Email Us
Microchip Technology
IC FLASH 16MBIT PARALLEL 48TFBGA / FLASH Memory IC 16Mb (1M x 16) Parallel 70 ns 48-TFBGA (6x8)
Lowest to $11.1748
Cypress Semiconductor Corp
IC FLASH MEMORY NOR PARALLEL / FLASH - NOR Memory IC 512Mb (64M x 8, 32M x 16) Parallel 100 ns 64-FBGA (13x11)
Need more? Email Us
Microchip Technology
IC FLASH 4MBIT SPI 80MHZ 8SOIC / FLASH Memory IC 4Mb (512K x 8) SPI 80 MHz 8-SOIC
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 32MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 32Mb (4M x 8, 2M x 16) Parallel 90 ns 64-FBGA (13x11)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess