EN
  • EN
  • DE

AT30TS74-U1FMCB-T

Part No AT30TS74-U1FMCB-T
Manufacturer Microchip Technology
Catalog Moisture Sensors, Humidity
Description SENSOR DIGITAL -55C-125C / Temperature Sensor Digital, Local -55°C ~ 125°C 12 b
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Mfr Microchip Technology
Package Tape & Reel
Sensor Type Digital, Local
Sensing Temperature - Local -55°C ~ 125°C
Output Type I²C/SMBus
Voltage - Supply 1.7V ~ 5.5V
Resolution 12 b
Features One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode
Accuracy - Highest (Lowest) ±1°C (±3°C)
Test Condition -20°C ~ 100°C (-40°C ~ 125°C)
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Package / Case 5-WFBGA, WLCSP
Base Product Number AT30TS74
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names AT30TS74-U1FMCB-TCT,AT30TS74-U1FMCB-TDKR,AT30TS74-U1FMCB-TTR
Standard Package 5,000
Win Source Part Number 1125170-AT30TS74-U1FMCB-T
Ultra Librarian 3D Model Ultra Librarian AT30TS74-U1FMCB-T CAD Model

Description

Microchip Technology presents the AT30TS74-U1FMCB-T, a state-of-the-art digital temperature sensor designed for precise thermal monitoring in a broad range of applications. This compact sensor is part of Microchip's high-performance portfolio, offering a perfect blend of accuracy, power efficiency, and versatility.

Key Features

  • Accuracy: The AT30TS74-U1FMCB-T provides a high level of accuracy, with a typical accuracy of ±1°C. This precision ensures reliable temperature readings, which is crucial for maintaining optimal performance in sensitive electronic systems.
  • Interface: Featuring an I²C/SMBus compatible serial interface, the device allows for easy integration into existing systems, providing a seamless communication channel for temperature data.
  • Low Power Consumption: Designed with energy efficiency in mind, the sensor operates with very low power consumption, making it ideal for battery-powered applications where power usage is a critical consideration.
  • Wide Temperature Range: The sensor is capable of measuring temperatures from -55°C to +125°C, accommodating a wide spectrum of environments from industrial to consumer applications.
  • Programmable Resolution: It offers programmable resolution settings from 9 to 12 bits, allowing designers to optimize the balance between measurement resolution and conversion time to suit specific application requirements.
  • Small Footprint: The AT30TS74-U1FMCB-T comes in a compact UDFN package, which is space-saving and ideal for applications with limited PCB real estate.

Applications

The versatility of the AT30TS74-U1FMCB-T makes it suitable for a wide array of applications including personal electronics, computer peripherals, industrial controls, and environmental monitoring systems. Its high accuracy and low power consumption also make it an excellent choice for thermal management and protection within various electronic products.

Conclusion

With its combination of features, the AT30TS74-U1FMCB-T from Microchip Technology is an excellent choice for designers looking for a reliable and efficient solution for temperature sensing needs. Whether it's for precise environmental controls or safeguarding critical electronic components, this sensor delivers performance that can be trusted.

You May Also Be Interested in

Renesas Electronics America
SENSOR HUMIDITY 90% RH SMD
Lowest to $4.3640
Honeywell
SENS HUMIDITY 5V ANLG 3.5% 3SIP
Lowest to $11.8868
Omron
SENS HUMID 24V LCD/SDCARD 2.5%
Need more? Email Us
Aosong
±2%RH -40℃~+80℃ 0%RH~100%RH I2C SIP-4 Humidity, Moisture Sensors RoHS
Lowest to $2.0752
Omron
SENS HUMID 24V LCD/SDCARD 2.5%
Need more? Email Us
Sensirion AG
SENSOR HUMI/TEMP I2C 2% SMD
Lowest to $0.8150
Sensirion AG
AUTOMOTIVE SENSOR HUMID/TEMP 2%
Lowest to $8.7970
TE Connectivity
VOUT RH/ TEMP MODULE, SIDE CONN
Need more? Email Us
Honeywell
Board Mt. Humidity Sensors
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3796 $51.2460
325+ $0.3115 $101.2375
500+ $0.3017 $150.8500
685+ $0.2920 $200.0200
890+ $0.2823 $251.2470
1,190+ $0.2531 $301.1890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,721 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess