EN
  • EN
  • DE

AT30TS75A-SS8M-B

Part No AT30TS75A-SS8M-B
Manufacturer Microchip Technology
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR DIGITAL -55C-125C 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201062-AT30TS75A-SS8M-B
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Sensors, Transducers Temperature Sensors Analog and Digital Output
Package Tube
Product Status Active
Sensor Type Digital, Local
Sensing Temperature - Local -55°C ~ 125°C
Output Type I²C/SMBus
Voltage - Supply 1.7V ~ 5.5V
Accuracy - Highest (Lowest) ±1°C (±3°C)
Ultra Librarian 3D Model Ultra Librarian AT30TS75A-SS8M-B CAD Model

Description

Microchip Technology's AT30TS75A-SS8M-B Temperature Sensor

The AT30TS75A-SS8M-B is a high-precision digital temperature sensor from Microchip Technology, designed to offer accurate temperature monitoring with a minimal footprint. This sensor is part of Microchip's renowned series of temperature sensing solutions that cater to a wide range of applications, from industrial systems to consumer electronics.

This particular model comes in a compact, 8-lead SOIC package, making it an excellent choice for space-constrained applications. The AT30TS75A-SS8M-B is characterized by its user-friendly interface and low power consumption, which makes it suitable for battery-operated devices where power efficiency is critical.

Key Features:

  • High Accuracy: The sensor provides a high degree of accuracy, with a typical accuracy of ±0.5°C in the range of -25°C to +100°C, and ±1°C over the full temperature range of -55°C to +125°C.
  • Digital Interface: It communicates via a 2-wire, I²C-compatible serial interface, which allows for easy integration into most microcontroller-based systems.
  • User-Configurable: The AT30TS75A-SS8M-B offers user-configurable resolution settings ranging from 9 to 12 bits, enabling designers to optimize the trade-off between resolution and conversion time according to their specific needs.
  • Low Power Consumption: The device operates with a very low active current and an even lower standby current, which is crucial for power-sensitive applications.
  • Wide Operating Voltage Range: It supports an operating voltage range from 2.7V to 5.5V, providing versatility in various system designs.
  • Programmable Alert Function: The sensor includes a programmable temperature alert output that can be used as an interrupt or as an SMBus alert response.

The AT30TS75A-SS8M-B's robust feature set makes it an ideal choice for environmental control systems, computer thermal monitoring, or any application where precise temperature data is crucial. Its compatibility with I²C communication protocol ensures easy integration with the majority of modern microcontrollers, while its small size and low power consumption make it a versatile solution for portable and fixed equipment alike.

With the AT30TS75A-SS8M-B, Microchip Technology continues to demonstrate its commitment to providing advanced sensor technologies that meet the evolving needs of the electronics industry.

You May Also Be Interested in

Maxim Integrated
SENSOR TEMP I2C/SMBUS 8UMAX
Lowest to $0.8507
Analog Devices Inc.
IC TEMP TRANSDUCER 2-TERM 2FPACK
Need more? Email Us
Sensirion AG
DIGITAL TEMPERATURE SENSOR
Lowest to $0.7422
Amphenol
PRESSURE TEMPERATURE SENSOR CCT1
Need more? Email Us
OSRAM Opto Semiconductors Inc.
AS6214-AWLT-S ams OSRAM Board Mount Temperature Sensors TEMPERATURE SENSORS datasheet, inventory, & pricing.
Lowest to $1.9792
Maxim Integrated
SENSOR DIGITAL -40C-125C 16TSSOP
Need more? Email Us
Texas Instruments
LM70 SPI/MICROWIRE 10-Bit plus Sign Digital Temperature Sensor | SENSOR DIGITAL -55C-150C 8VSSOP
Lowest to $3.0408
Sensirion AG
IC - TEMPERATURE SENSOR 4-DFN
Lowest to $0.7277
ON Semiconductor
±1℃ Temperature Monitor with Series Resistance Cancellation | SENSOR DIGITAL -40C-120C MICRO8
Lowest to $3.3622

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9390 $61.0350
150+ $0.7704 $115.5600
235+ $0.7461 $175.3335
320+ $0.7219 $231.0080
415+ $0.6988 $290.0020
555+ $0.6260 $347.4300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 118 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess