EN
  • EN
  • DE

AT30TSE752A-XM8M-T

Part No AT30TSE752A-XM8M-T
Manufacturer Microchip Technology
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR DIGITAL -55C-125C 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 51 Weeks
Features Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-TSSOP/MSOP
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-TSSOP/MSOP
Family Name AT30TSE752
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AT30TSE752A-XM8M-TCT, AT30TSE752A-XM8M-TTR, AT30TSE752A-XM8M-TDKR
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862131-AT30TSE752A-XM8M-T
Ultra Librarian 3D Model Ultra Librarian AT30TSE752A-XM8M-T CAD Model

Description

The AT30TSE752A-XM8M-T is a precision temperature sensor from Microchip Technology, designed to provide accurate temperature readings for a wide range of applications. This digital sensor is part of Microchip's extensive portfolio of thermal management solutions, catering to the growing demand for high-performance and reliable temperature monitoring systems.

Built with a two-wire serial interface, the AT30TSE752A-XM8M-T allows for easy integration into existing systems, offering compatibility with I2C protocols. The compact 8-pad UDFN package ensures a minimal footprint on the PCB, making it an excellent choice for space-constrained designs without compromising on performance.

The sensor provides a high level of accuracy, with a typical accuracy of ±0.5°C across the temperature range of -40°C to +125°C. This precision makes it suitable for critical applications where temperature readings need to be exact, such as industrial control systems, computing devices, and medical equipment.

One of the standout features of the AT30TSE752A-XM8M-T is its programmable temperature alert output, which can be configured to trigger at specific temperature thresholds. This capability allows for proactive system protection and thermal management, as it can prompt cooling systems to activate or systems to shut down to prevent overheating.

The device also boasts a low power consumption profile, which is essential for battery-powered applications. It supports a wide voltage range, accommodating various system power supplies, and includes features like shutdown mode to further reduce power usage when the sensor is not actively monitoring temperatures.

In summary, the AT30TSE752A-XM8M-T temperature sensor from Microchip Technology is a versatile and accurate solution for temperature monitoring needs. Its high precision, low power consumption, and programmable alert features make it an ideal choice for a multitude of applications requiring diligent thermal management.

You May Also Be Interested in

Maxim Integrated
+/-0.5C I2C TEMP W/RESET
Lowest to $7.5620
Maxim Integrated
SENSOR DIGITAL -40C-125C SC70-5
Need more? Email Us
ON Semiconductor
±1℃ Temperature Monitor with Series Resistance Cancellation | SENSOR DIGITAL -40C-120C MICRO8
Lowest to $3.3622
Microchip Technology
SENSOR DIGITAL -55C-125C 8DFN
Need more? Email Us
Microchip Technology
Three-Zone Thermal Supervisor | SENSOR DIGITAL -55C-125C 8MSOP
Lowest to $1.7749
Silicon Labs
+/- 1C ACCURACY I2C TEMP SENSORS
Lowest to $6.6941
Maxim Integrated
SENSOR TEMPERATURE SMBUS 20TSSOP
Lowest to $7.7641
NOVOSENSE
DIGITAL TEMPERATURE SENSOR
Need more? Email Us
Analog Devices Inc.
IC TEMP TRANSDUCER 2-TERM 2FPACK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.4204 $58.8560
335+ $0.3453 $115.6755
520+ $0.3350 $174.2000
715+ $0.3234 $231.2310
925+ $0.3130 $289.5250
1,235+ $0.2807 $346.6645
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,860 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess