EN
  • EN
  • DE

AT32UC3A3128-CTUR

Part No AT32UC3A3128-CTUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLSH 144TFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR®32 UC3 A3
Package Tape & Reel
Product Status Active
Programmable Not Verified
Core Processor AVR
Core Size 32-Bit Single-Core
Speed 66MHz
Connectivity EBI/EMI, I2C, IrDA, Memory Card, SPI, SSC, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, POR, WDT
Number of I/O 110
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Voltage - Supply (Vcc/Vdd) 1.75V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 144-TFBGA
Supplier Device Package 144-TFBGA (11x11)
Base Product Number AT32UC3
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 565701-AT32UC3A3128-CTUR
Ultra Librarian 3D Model Ultra Librarian AT32UC3A3128-CTUR CAD Model

Description

Microchip Technology AT32UC3A3128-CTUR Product Overview

The AT32UC3A3128-CTUR is a high-performance, 32-bit AVR microcontroller from Microchip Technology, designed to cater to the increasing needs of sophisticated embedded systems. This microcontroller combines robust architecture with high-speed processing, making it an ideal choice for a wide range of applications, including industrial automation, medical devices, automotive systems, and consumer electronics.

Key Features:

  • Advanced Architecture: Built on the AVR32 UC core, it operates at a maximum frequency of 66 MHz, delivering exceptional computational speed and efficiency.
  • Memory Capacity: With 128KB of SRAM and 512KB of flash memory, this microcontroller provides ample space for complex applications and data storage.
  • Connectivity Options: It includes a variety of communication interfaces such as USB 2.0, SPI, I2C, USART, and CAN, enabling seamless integration with external peripherals and networks.
  • Power Efficiency: Its power-saving modes and features like the Peripheral DMA controller ensure optimal power consumption, making it suitable for battery-operated devices.
  • Robust Security: The AT32UC3A3128-CTUR comes with features designed to ensure secure operations, including a random number generator and a secure checksum.
  • Analog Interfaces: Equipped with a 10-bit ADC and a 10-bit DAC, it provides precise analog signal processing capabilities.
  • Timer/Counter: Multiple timer/counters with PWM support enhance its utility for real-time control applications.
  • Temperature Range: This microcontroller operates within an industrial temperature range, ensuring reliability under extreme conditions.
  • Package: It is available in a 144-pin QFP (Quad Flat Package), which is suitable for surface-mount technology and offers a compact footprint.

Applications:

The AT32UC3A3128-CTUR's versatile feature set makes it an excellent choice for a multitude of applications, including but not limited to:

  • Industrial Control Systems
  • Medical Instrumentation
  • Automotive Electronics
  • Home Automation and Security
  • Complex IoT Devices

Microchip Technology's commitment to quality and long-term availability makes the AT32UC3A3128-CTUR a reliable and sustainable choice for designers and engineers looking to create sophisticated and durable embedded systems.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess