EN
  • EN
  • DE

AT32UC3B0256-Z2UT

Part No AT32UC3B0256-Z2UT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR®32 UC3 B
Package Tray
Product Status Active
Programmable Not Verified
Core Processor AVR
Core Size 32-Bit Single-Core
Speed 60MHz
Connectivity I2C, IrDA, SPI, SSC, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 44
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Voltage - Supply (Vcc/Vdd) 1.65V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-QFN (9x9)
Base Product Number AT32UC3
Standard Package 260 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 565711-AT32UC3B0256-Z2UT
Ultra Librarian 3D Model Ultra Librarian AT32UC3B0256-Z2UT CAD Model

Description

Microchip Technology AT32UC3B0256-Z2UT

The AT32UC3B0256-Z2UT is a high-performance, low-power 32-bit AVR microcontroller from Microchip Technology, designed to offer a perfect balance between processing power and energy efficiency for a wide range of embedded applications. This microcontroller is part of the AVR UC3 B series and is packed with a rich set of features that make it ideal for applications that require complex computational tasks and sophisticated control algorithms.

Key Features:

  • High-Performance Architecture: Built on the AVR32 UC core, it runs at speeds up to 60 MHz and delivers 1.5 DMIPS/MHz, providing the computational power needed for advanced operations.
  • Memory Capacity: Comes with 256 KB of in-system self-programmable flash, 32 KB of SRAM, and 8 KB of cache, ensuring ample space for code and data storage.
  • Power Efficiency: Features picoPower technology for ultra-low power consumption, allowing for extended battery life in portable devices.
  • Connectivity: Offers a range of peripheral connectivity options including USB, SPI, TWI (I2C), and USART, making it highly versatile for different communication requirements.
  • Robust Security: Equipped with features like a secure memory area and a random number generator, it ensures secure data storage and communication.
  • Analog Features: Integrated with ADC and DAC units for analog signal processing, making it suitable for sensor interfacing and control applications.
  • Timer/Counter: Multiple timer/counters with PWM support for precise timing and control tasks.
  • Package: Available in a QFN64 package, providing a compact footprint for space-constrained applications.

The AT32UC3B0256-Z2UT is an excellent choice for designers looking for a microcontroller that can handle demanding tasks without sacrificing power efficiency. Whether it's for industrial control systems, consumer electronics, or IoT devices, this microcontroller offers the performance, connectivity, and security features needed to create innovative and reliable products.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.0279 $51.0837
8+ $13.9717 $111.7736
12+ $13.5350 $162.4200
16+ $13.0984 $209.5744
20+ $12.6618 $253.2360
27+ $11.3520 $306.5040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess